Manufacturer: Recom Power
Win Source Part Number: 814050-RI-2405S
Packaging: Tube
Type: Isolated Module
Mounting Style: Through Hole
Features: SCP
Applications: ITE (Commercial)
Power (Watts): 2W
Voltage - Isolation: 1kV
Number of Outputs: 1
Voltage - Input (Min): 21.6V
Voltage - Output 1: 5V
Efficiency: 83%
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.45" L x 0.30" W x 0.40" H (11.5mm x 7.6mm x 10.2mm)
Maximum Input Voltage: 26.4V
Manufacturer Package: 4-SIP Module
Current - Output (Maximum): 400mA
Popularity: Low
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 42
MSL Level: 1 (Unlimited)
The RI series has been specifically designed for applications where board space is at a premium since these 2 Watt converters have only a slightly larger foot print than the RO series 1 Watt converters. With efficiencies up to 87%, the full output power is available over the operating temperature range -40°C to +85°C and the converters can be used in ambient temperatures of up to 100°C with derating. The wide selection of input voltage and output voltage options plus an I/O-Isolation of 1kVDC as standard makes these converters suitable for many industrial applications.
DC DC CONVERTER 5V 2W Product overview: RI-2405S from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, 2W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, 2W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RI-2405S can be used for catalog matching and distributor lookup.
Recom RI-2405S DC/DC Converter
Recom RI-2405S DC/DC Converter
Recom RI-2405S DC/DC Converter
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 814050-RI-2405S | RI-2405S | 132-RI-2405S | 6728842P | 6728842 |
| Product Name | Power Supplies Board Mount DCDC Converters - RI-2405S | DC to DC Converter | 5V 2W DC-DC Converter IC | DC-DC Converters | DC-DC Converters |
| Package Type | Other; 4-SIP Module | Other; Tube | Other; Sip |