RECOM Power, Inc. DC to DC Converter RH-053.3D/H6

Description
1W DC/DC-Converter 'ECONOLINE' SIP7 6.4kV unreg
Request a Quote Datasheet
Description
1W DC/DC-Converter 'ECONOLINE' SIP7 6.4kV unreg
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RH-053.3D/H6 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RH-053.3D/H6
DC to DC Converter RH-053.3D/H6
1W DC/DC-Converter 'ECONOLINE' SIP7 6.4kV unreg

1W DC/DC-Converter 'ECONOLINE' SIP7 6.4kV unreg

Supplier's Site Datasheet
Power Supplies - Board Mount - DC DC Converters - 1061466-RH-053.3D/H6 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1061466-RH-053.3D/H6
Power Supplies - Board Mount - DC DC Converters 1061466-RH-053.3D/H6
Win Source Part Number: 1061466-RH-053.3D/H6 Category: Power Supplies - Board Mount>DC DC Converters Series: ECONOLINE RH/H6 (1W) Type: Isolated Module Features: SCP Package: Tube Applications: ITE (Commercial) Standard Package: 25 Power (Watts): 1 W Voltage - Isolation: 6.4 kV Number of Outputs: 2 Current - Output (Max): 152mA, 152mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 3.3V Voltage - Output 2: -3.3V Efficiency: 74% Mounting Type: Through Hole Package / Case: 7-SIP Module, 5 Leads Temperature Range - Operating: -40°C ~ 90°C Dimension: 0.77" L x 0.28" W x 0.40" H (19.6mm x 7.0mm x 10.2mm) Alternative Parts (Cross-Reference): R1D-053.3; RP-053.3D/P; PDM1-S5-D3-S; PEM1-S5-D3-S; PDM2-S5-D7-D; R05P21509D10017927; RH-053.3DH6; RH053.3D/H6; ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Other Names: 945-2428-5,10017927 Base Product Number: RH-053.3

Win Source Part Number: 1061466-RH-053.3D/H6
Category: Power Supplies - Board Mount>DC DC Converters
Series: ECONOLINE RH/H6 (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 1 W
Voltage - Isolation: 6.4 kV
Number of Outputs: 2
Current - Output (Max): 152mA, 152mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 3.3V
Voltage - Output 2: -3.3V
Efficiency: 74%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 90°C
Dimension: 0.77" L x 0.28" W x 0.40" H (19.6mm x 7.0mm x 10.2mm)
Alternative Parts (Cross-Reference): R1D-053.3; RP-053.3D/P; PDM1-S5-D3-S; PEM1-S5-D3-S; PDM2-S5-D7-D; R05P21509D10017927; RH-053.3DH6; RH053.3D/H6;
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Other Names: 945-2428-5,10017927
Base Product Number: RH-053.3

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Win Source Electronics
Product Category DC-DC Converter Chips DC-DC Converter Chips
Product Number RH-053.3D/H6 1061466-RH-053.3D/H6
Product Name DC to DC Converter Power Supplies - Board Mount - DC DC Converters
Output Voltage 3.3 volts 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 5.5 volts
View Details
Power Supply Chip >> DC-DC Converters - MAX660MX/NOPB - LCSC Electronics Technology (HK) Limited
Specs
Package Type SOIC
Output Voltage Type Fixed
Input Voltage 1.5 to 5.5 volts
View Details