RECOM Power, Inc. DC to DC Converter RH-121509D/P

Description
The RK and RH Series DC/DC-Converter complements RECOM’s industrial range of converters with very high isolations of 3KV and 4kVDC. The extended operating temperature range covering –40 C to +90 C is a standard feature. The converters are IEC/EN/UL60950-1 certified, and are suitable for IGBT driver applications.
Request a Quote Datasheet
Description
The RK and RH Series DC/DC-Converter complements RECOM’s industrial range of converters with very high isolations of 3KV and 4kVDC. The extended operating temperature range covering –40 C to +90 C is a standard feature. The converters are IEC/EN/UL60950-1 certified, and are suitable for IGBT driver applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RH-121509D/P - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RH-121509D/P
DC to DC Converter RH-121509D/P
The RK and RH Series DC/DC-Converter complements RECOM’s industrial range of converters with very high isolations of 3KV and 4kVDC. The extended operating temperature range covering –40 C to +90 C is a standard feature. The converters are IEC/EN/UL60950-1 certified, and are suitable for IGBT driver applications.

The RK and RH Series DC/DC-Converter complements RECOM’s industrial range of converters with very high isolations of 3KV and 4kVDC. The extended operating temperature range covering –40 C to +90 C is a standard feature. The converters are IEC/EN/UL60950-1 certified, and are suitable for IGBT driver applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number RH-121509D/P
Product Name DC to DC Converter
Output Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - Model:FA7701V - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 18 volts
Configuration / Function Buck
View Details
DC-DC Converters - 1226839 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; Sip
Input Voltage 12 volts
View Details
Automotive Buck 4.3V 60V Step-Down DC-DC Converter IC - 739-LMR16010PDDA - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 60 volts
Operating Temperature -40 C (-40 F)
View Details
2 suppliers