Recom RK-1215S DC/DC Converter
Recom RK-1215S DC/DC Converter
The RK and RH Series DC/DC-Converter complements Recom's industrial range of converters with very high isolations of 3kV and 4kVDC. The extended operating temperature range covering -40°C to +85°C is a standard feature. The converters are EN-60601-1 certified, making them suitable for medical applications.
| RS Components, Ltd. | RS Components, Ltd. | Richardson RFPD | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 4735148P | 1669124 | RK-1215S |
| Product Name | DC-DC Converters | DC-DC Converters | DC to DC Converter |
| Input Voltage | 12 volts | 12 volts | 10.8 to 13.2 volts |