The RK and RH Series DC/DC-Converter complements Recom's industrial range of converters with very high isolations of 3kV and 4kVDC. The extended operating temperature range covering -40°C to +85°C is a standard feature. The converters are EN-60601-1 certified, making them suitable for medical applications.
Alternative Parts (Cross-Reference): Cross
Manufacturer: Recom Power
Category: Power Supplies - Board Mount DC DC Converters
Series: ECONOLINE RH (1W)
Package: Tube
Product Status: Active
Type: Isolated Module
Voltage - Input (Min): 10.8V
Voltage - Input (Max): 13.2V
Voltage - Output 1: 9V
Voltage - Output 2: -9V
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RH-1209D/P | |
| Product Name | DC to DC Converter | Power Supplies - Board Mount DC DC Converters |
| Output Voltage | 9 volts | 10.8 to 13.2 volts |