RECOM Power, Inc. DC-DC Converters RI3-1212S

Description
Recom RI3-1212S DC/DC Converter
Request a Quote Datasheet
Description
Recom RI3-1212S DC/DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 1002663P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1002663P
DC-DC Converters 1002663P
Recom RI3-1212S DC/DC Converter

Recom RI3-1212S DC/DC Converter

Supplier's Site
DC-DC Converters - 1002663 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1002663
DC-DC Converters 1002663
Recom RI3-1212S DC/DC Converter

Recom RI3-1212S DC/DC Converter

Supplier's Site
DC-DC Converters - 1668968 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1668968
DC-DC Converters 1668968
Recom RI3-1212S DC/DC Converter

Recom RI3-1212S DC/DC Converter

Supplier's Site
DC to DC Converter - RI3-1212S - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RI3-1212S
DC to DC Converter RI3-1212S
The RI3 series has been specifically designed for applications where board space is at a premium since these 3 Watt converters have the same foot print as the RI series 2 Watt converters. With efficiencies up to 90%, the full output power is available over the operating temperature range -40 C to +85 C and the converters can be used in ambient temperatures of up to 100°C with derating. The wide selection of input voltage and output voltage options plus an I/O-Isolation of 1kVDC, 2kVDC or 3kVDC makes these converters suitable for many industrial applications.

The RI3 series has been specifically designed for applications where board space is at a premium since these 3 Watt converters have the same foot print as the RI series 2 Watt converters. With efficiencies up to 90%, the full output power is available over the operating temperature range -40 C to +85 C and the converters can be used in ambient temperatures of up to 100°C with derating. The wide selection of input voltage and output voltage options plus an I/O-Isolation of 1kVDC, 2kVDC or 3kVDC makes these converters suitable for many industrial applications.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 1002663P 1002663 RI3-1212S
Product Name DC-DC Converters DC-DC Converters DC to DC Converter
Input Voltage 12 volts 12 volts 12 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1228146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 36 volts
View Details
Buck 1.5A Step-Down DC-DC Converter IC - 739-AAT2158AIVN-0.6-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 0.6000 volts
Input Voltage 5.5 volts
View Details
Buck 3.3V 600MA Step-Down DC-DC Converter IC - 739-LMR36506R3RPER - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
Output Voltage 3.3 volts
Input Voltage 65 volts
View Details
2 suppliers
Buck Step-Down DC-DC Converter IC - 739-ADP3050AR-REEL7 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details