The RK-1212S/H is a 1 Watt DC/DC converter with a 12 VDC input and 12 VDC single output, featuring 4kVDC/1s isolation due to the /H suffix. It operates within a temperature range of -40°C to +90°C, achieves up to 82% efficiency at full load, and delivers 84 mA output current. The converter is certified to IEC/EN/UL60950-1 and EN55032 standards, uses UL94 V-0 package material, and is designed for IGBT driver applications. It is housed in a SIP7 package with dimensions of 520.0 x 16.0 x 9.0 mm per tube packaging.
The RK and RH Series DC/DC-Converter complements RECOM’s industrial range of converters with very high isolations of 3KV and 4kVDC. The extended operating temperature range covering –40 C to +90 C is a standard feature. The converters are IEC/EN/UL60950-1 certified, and are suitable for IGBT driver applications.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RK-1212S/H |
| Product Name | DC to DC Converter |
| Output Voltage | 12 volts |