RECOM Power, Inc. Power Supplies - Board Mount - DC DC Converters RI3-0505S/H3

Description
Win Source Part Number: 1348570-RI3-0505S/H3 Category: Power Supplies - Board Mount - DC DC Converters Series: ECONOLINE RI3 (3W) Type: Isolated Module Package: Tube Size / Dimension: 0.45" L x 0.30" W x 0.40" H (11.4mm x 7.6mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 42 Power (Watts): 3 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 83% Mounting Type: Through Hole Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Base Product Number: RI3-0505 California Prop 65: Warning Information
Request a Quote Datasheet
Description
Win Source Part Number: 1348570-RI3-0505S/H3 Category: Power Supplies - Board Mount - DC DC Converters Series: ECONOLINE RI3 (3W) Type: Isolated Module Package: Tube Size / Dimension: 0.45" L x 0.30" W x 0.40" H (11.4mm x 7.6mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 42 Power (Watts): 3 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 83% Mounting Type: Through Hole Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Base Product Number: RI3-0505 California Prop 65: Warning Information
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - DC DC Converters - 1348570-RI3-0505S/H3 - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount - DC DC Converters
1348570-RI3-0505S/H3
Power Supplies - Board Mount - DC DC Converters 1348570-RI3-0505S/H3
Win Source Part Number: 1348570-RI3-0505S/H3 Category: Power Supplies - Board Mount - DC DC Converters Series: ECONOLINE RI3 (3W) Type: Isolated Module Package: Tube Size / Dimension: 0.45" L x 0.30" W x 0.40" H (11.4mm x 7.6mm x 10.2mm) Applications: ITE (Commercial) Standard Package: 42 Power (Watts): 3 W Voltage - Isolation: 3 kV Number of Outputs: 1 Current - Output (Max): 600mA Voltage - Input (Min): 4.5V Voltage - Input (Max): 5.5V Voltage - Output 1: 5V Efficiency: 83% Mounting Type: Through Hole Package / Case: 4-SIP Module Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.40.9580 Mfr: Recom Power Base Product Number: RI3-0505 California Prop 65: Warning Information

Win Source Part Number: 1348570-RI3-0505S/H3
Category: Power Supplies - Board Mount - DC DC Converters
Series: ECONOLINE RI3 (3W)
Type: Isolated Module
Package: Tube
Size / Dimension: 0.45" L x 0.30" W x 0.40" H (11.4mm x 7.6mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 42
Power (Watts): 3 W
Voltage - Isolation: 3 kV
Number of Outputs: 1
Current - Output (Max): 600mA
Voltage - Input (Min): 4.5V
Voltage - Input (Max): 5.5V
Voltage - Output 1: 5V
Efficiency: 83%
Mounting Type: Through Hole
Package / Case: 4-SIP Module
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Base Product Number: RI3-0505
California Prop 65: Warning Information

Buy Now Datasheet
DC to DC Converter - RI3-0505S/H3 - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RI3-0505S/H3
DC to DC Converter RI3-0505S/H3
3W DC/DC-Converter 'ECONOLINE' SIP4 3kV unreg

3W DC/DC-Converter 'ECONOLINE' SIP4 3kV unreg

Supplier's Site Datasheet
CONV DC/DC 3W 05VIN 05VOUT THT S - 655-RI3-0505S/H3 - Utmel Electronic Limited
Hong Kong, China
CONV DC/DC 3W 05VIN 05VOUT THT S
655-RI3-0505S/H3
CONV DC/DC 3W 05VIN 05VOUT THT S 655-RI3-0505S/H3
CONV DC/DC 3W 05VIN 05VOUT THT S

CONV DC/DC 3W 05VIN 05VOUT THT S

Supplier's Site

Technical Specifications

  Win Source Electronics Richardson RFPD Utmel Electronic Limited
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 1348570-RI3-0505S/H3 RI3-0505S/H3 655-RI3-0505S/H3
Product Name Power Supplies - Board Mount - DC DC Converters DC to DC Converter CONV DC/DC 3W 05VIN 05VOUT THT S
Package Type Other; Tube Other; 4-SIP Module
Output Voltage 4.5 to 5.5 volts 5 volts 5 volts
Output Power 3 watts 3 watts 3 watts
Unlock Full Specs
to access all available technical data

Similar Products

DCP021515 Miniature, 2W Isolated Unregulated DC/DC Converters - DCP021515U/1K - Texas Instruments
Specs
Package Type Other; PDIP,SOP
Features Single Output,Unregulated,1kV Isolation,2W
Output Voltage 14.25 to 15.75 volts
View Details
2 suppliers
Specs
Package Type Other; Reel
Output Voltage 5.1 volts
Input Voltage 36 volts
View Details
Buck 1.8V 1.5A Step-Down DC-DC Converter IC - 739-AAT1145IDE-1.8-T1 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 1.5 amps
View Details
DC-DC Converters - 1227440 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type Other; 2 x 1 in
Input Voltage 36 volts
View Details