The RK and RH Series DC/DC-Converter complements Recom's industrial range of converters with very high isolations of 3kV and 4kVDC. The extended operating temperature range covering -40°C to +85°C is a standard feature. The converters are EN-60601-1 certified, making them suitable for medical applications.
DC DC CONVERTER +/-9V 1W Product overview: RH-1209D from RECOM Power is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include -9V, 1W. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, -9V, 1W, DC-DC Converter IC, External/Internal DC DC Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 132-RH-1209D can be used for catalog matching and distributor lookup.
Manufacturer: Recom Power
Win Source Part Number: 891702-RH-1209D
Series: ECONOLINE RH (1W)
Operating Temperature Range: -40°C ~ 90°C
Features: Isolated Module DC DC Converter 2 Output 9V -9V - - 56mA, 56mA 10.8V - 13.2V Input
Package: Tube
Package: 7-SIP Module, 5 Leads
Mounting: Through Hole
Family Name: RH-1209
Categories: Power Supplies - Board Mount
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Other Part Number: 10000375, RH1209D
| Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RH-1209D | 132-RH-1209D | 891702-RH-1209D |
| Product Name | DC to DC Converter | -9V 1W DC-DC Converter IC | Power Supplies Board Mount DCDC Converters - RH-1209D |
| Output Voltage | 9 volts |