RECOM Power, Inc. DC-DC Converters RI-2415S

Description
Recom RI-2415S DC/DC Converter
Request a Quote Datasheet
Description
Recom RI-2415S DC/DC Converter
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC-DC Converters - 6728855 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
6728855
DC-DC Converters 6728855
Recom RI-2415S DC/DC Converter

Recom RI-2415S DC/DC Converter

Supplier's Site
DC-DC Converters - 6728855P - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
6728855P
DC-DC Converters 6728855P
Recom RI-2415S DC/DC Converter

Recom RI-2415S DC/DC Converter

Supplier's Site
DC-DC Converters - 1669037 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC-DC Converters
1669037
DC-DC Converters 1669037
Recom RI-2415S DC/DC Converter

Recom RI-2415S DC/DC Converter

Supplier's Site
DC to DC Converter - RI-2415S - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RI-2415S
DC to DC Converter RI-2415S
The RI series has been specifically designed for applications where board space is at a premium since these 2 Watt converters have only a slightly larger foot print than the RO series 1 Watt converters. With efficiencies up to 87%, the full output power is available over the operating temperature range -40°C to +85°C and the converters can be used in ambient temperatures of up to 100°C with derating. The wide selection of input voltage and output voltage options plus an I/O-Isolation of 1kVDC as standard makes these converters suitable for many industrial applications.

The RI series has been specifically designed for applications where board space is at a premium since these 2 Watt converters have only a slightly larger foot print than the RO series 1 Watt converters. With efficiencies up to 87%, the full output power is available over the operating temperature range -40°C to +85°C and the converters can be used in ambient temperatures of up to 100°C with derating. The wide selection of input voltage and output voltage options plus an I/O-Isolation of 1kVDC as standard makes these converters suitable for many industrial applications.

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. Richardson RFPD
Product Category DC-DC Converter Chips DC-DC Converter Chips DC-DC Converter Chips
Product Number 6728855 6728855P RI-2415S
Product Name DC-DC Converters DC-DC Converters DC to DC Converter
Package Type Other; Sip
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000AN-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DC-DC Converters - 1228695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package Type DIP; Other; Dip 24
Input Voltage 18 volts
View Details
Buck 2MHz 600mA Step-Down DC-DC Converter IC - 739-LM3671TLX-1.2/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; BGA
Output Voltage 1.2 volts
Input Voltage 5.5 volts
View Details
2 suppliers