Richardson RFPD Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| 10W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 2:1 | |
| 10W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 4:1 | |
| 120W AC/DC-Converter 'DIN-RAIL' DIN 3kV reg | |
| 15W DC/DC-Converter 'MEDLINE' 1.6""x1"" 5kV reg 4:1 | |
| 1W DC/DC-Converter 'MEDLINE' SIP7 5.2kV unreg | |
| 20W DC/DC-Converter 'MEDLINE' 1.6""x1"" 5kV reg 4:1 | |
| 240W AC/DC-Converter 'DIN-RAIL' DIN 3kV reg | |
| 2W DC/DC-Converter 'MEDLINE' DIP16 5kV reg 2:1 | |
| 2W DC/DC-Converter 'MEDLINE' SIP8 5.2kV unreg | |
| 2W DC/DC-Converter 'MEDLINE' SMD 5kV reg 2:1 | |
| 30W DC/DC-Converter 'MEDLINE' 2""x1"" 5kV reg 4:1 | |
| 3W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 2:1 | |
| 3W DC/DC-Converter 'MEDLINE' DIP24 5kV reg 4:1 | |
| 8W DC/DC-Converter 'ECONOLINE' 1""x1"" 1.6kV reg 2:1 | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The REC8-xxxxSRW/DRW-ser ies offer single and dual regulated outputs in a DIP24 package with 2kV or 3kV isolation options and are suitable for higher power industrial or medical applications. Remote... | |
| The REE-0505S is a low cost 1W DC/DC converters in a standard SIP7 footprint. This makes it suitable for price sensitive industrial, test and measurement and high volume applications. The... | |
| The REM1 complements the existing board-mount REM3, REM6 and REM10 series by offering a 1W medical grade unregulated DC/DC converter in a more compact SIP7 package. The REM1 features reinforced... | |
| The REM10 series of medical grade regulated DC/DC converters features reinforced 5kVAC/1 minute isolation with low 2uA leakage and are 60601-1 3rd Ed. certified for 250VAC continuous working. The compact... | |
| The REM3 series of medical grade regulated DC/DC converters features reinforced 5kVAC/1 minute isolation with low 2uA leakage and are 60601-1 3rd Ed. certified for 250VAC continuous working. The compact... |
| << Prev | Next >> |