RECOM Power, Inc. DC to DC Converter RGZ-3.33.3D

Description
The RJZ and RGZ series converters are available in DIP14 packages, so can be used for applications where component height is restricted. The wide selection of input voltage and output voltage options plus an I/O-isolation of 3kVDC or 4kVDC as standard makes these converters suitable for many industrial and medical applications.
Request a Quote Datasheet
Description
The RJZ and RGZ series converters are available in DIP14 packages, so can be used for applications where component height is restricted. The wide selection of input voltage and output voltage options plus an I/O-isolation of 3kVDC or 4kVDC as standard makes these converters suitable for many industrial and medical applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC to DC Converter - RGZ-3.33.3D - Richardson RFPD
Downers Grove, IL, United States
DC to DC Converter
RGZ-3.33.3D
DC to DC Converter RGZ-3.33.3D
The RJZ and RGZ series converters are available in DIP14 packages, so can be used for applications where component height is restricted. The wide selection of input voltage and output voltage options plus an I/O-isolation of 3kVDC or 4kVDC as standard makes these converters suitable for many industrial and medical applications.

The RJZ and RGZ series converters are available in DIP14 packages, so can be used for applications where component height is restricted. The wide selection of input voltage and output voltage options plus an I/O-isolation of 3kVDC or 4kVDC as standard makes these converters suitable for many industrial and medical applications.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category DC-DC Converter Chips
Product Number RGZ-3.33.3D
Product Name DC to DC Converter
Output Voltage 3.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Boost DC-DC Converter IC - 739-ADP3000ANZ-12 - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; 8-DIP (0.300", 7.62mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DCDC Power Supply Control ICs - Model:FA3687V - Fuji Electric Corp. of America
Specs
Input Voltage 2 volts
IOUT 18 amps
Configuration / Function Boost
View Details
1A 40V 1.6MHz SOT-23 Boost DC-DC Converter IC - 739-LM2733YMF/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; SOT-23-5
Output Voltage 40 volts
Input Voltage 14 volts
View Details
2 suppliers