Recom RHV2-2424S/R20 DC/DC Converter
Recom RHV2-2424S/R20 DC/DC Converter
Win Source Part Number: 1338040-RHV2-2424S/R
Category: Power Supplies - Board Mount - DC DC Converters
Series: ECONOLINE RHV2 (2W)
Type: Isolated Module
Package: Tube
Size / Dimension: 1.77" L x 0.59" W x 0.67" H (45.0mm x 15.0mm x 17.0mm)
Applications: ITE (Commercial) , Laboratory
Standard Package: 10
Power (Watts): 2 W
Voltage - Isolation: 20 kV
Number of Outputs: 1
Current - Output (Max): 84mA
Voltage - Input (Min): 21.6V
Voltage - Input (Max): 26.4V
Voltage - Output 1: 24V
Efficiency: 78%
Mounting Type: Through Hole
Package / Case: 16-SIP Module, 4 Leads
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Base Product Number: RHV2-2424
2W DC/DC-Converter 'ECONOLINE' SIP16 20kV unreg
| RS Components, Ltd. | Win Source Electronics | Richardson RFPD | |
|---|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | 1995106 | 1338040-RHV2-2424S/R20 | RHV2-2424S/R20 |
| Product Name | DC-DC Converters | Power Supplies - Board Mount - DC DC Converters | DC to DC Converter |
| Input Voltage | 24 volts | 21.6 to 26.4 volts |