The RJZ-0905S is a 2W single-output DC/DC converter in a DIP14 package, designed for industrial and IGBT applications with 3kVDC/1s isolation. It accepts input voltages of 3.3, 5, 9, 12, 15, or 24VDC and provides a 5V output at up to 400mA, with efficiency up to 85%. The converter features optional continuous short circuit protection and complies with IEC/EN62368-1, IEC/EN60950-1, and UL/CSA 60950-1 standards. The package material meets UL94 V-0 flammability rating.
The RJZ and RGZ series converters are available in DIP14 packages, so can be used for applications where component height is restricted. The wide selection of input voltage and output voltage options plus an I/O-isolation of 3kVDC or 4kVDC as standard makes these converters suitable for many industrial and medical applications.
| Richardson RFPD | |
|---|---|
| Product Category | DC-DC Converter Chips |
| Product Number | RJZ-0905S |
| Product Name | DC to DC Converter |
| Output Voltage | 5 volts |