1W DC/DC-Converter 'ECONOLINE' SIP7 6.4kV unreg
Win Source Part Number: 1341252-RH-1515D/H6
Category: Power Supplies - Board Mount - DC DC Converters
Series: ECONOLINE RH/H6 (1W)
Type: Isolated Module
Features: SCP
Package: Tube
Size / Dimension: 0.77" L x 0.28" W x 0.40" H (19.6mm x 7.0mm x 10.2mm)
Applications: ITE (Commercial)
Standard Package: 25
Power (Watts): 1 W
Voltage - Isolation: 6.4 kV
Number of Outputs: 2
Current - Output (Max): 33mA, 33mA
Voltage - Input (Min): 13.5V
Voltage - Input (Max): 16.5V
Voltage - Output 1: 15V
Voltage - Output 2: -15V
Efficiency: 80%
Mounting Type: Through Hole
Package / Case: 7-SIP Module, 5 Leads
Temperature Range - Operating: -40°C ~ 90°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.40.9580
Mfr: Recom Power
Base Product Number: RH-1515
California Prop 65: Warning Information
| Richardson RFPD | Win Source Electronics | |
|---|---|---|
| Product Category | DC-DC Converter Chips | DC-DC Converter Chips |
| Product Number | RH-1515D/H6 | 1341252-RH-1515D/H6 |
| Product Name | DC to DC Converter | Power Supplies - Board Mount - DC DC Converters |
| Output Voltage | 15 volts | 13.5 to 16.5 volts |