Richardson RFPD Datasheets for DC-DC Converter Chips
DC-DC converter chips provide a regulated DC voltage output from a different, unregulated input voltage.
DC-DC Converter Chips: Learn more
| Product Name | Notes |
|---|---|
| 150W DC/DC-Converter 'PLUG & PLAY' 7.42""x4.57"" 3.5kV reg 11:1 | |
| 1W DC/DC-Converter 'ECONOLINE' SIP7 4kV unreg | |
| 1W DC/DC-Converter 'ECONOLINE' SIP7 6.4kV unreg | |
| 2W DC/DC-Converter 'ECONOLINE' SIP7 3kV unreg | |
| 2W DC/DC-Converter 'ECONOLINE' SIP7 4kV unreg | |
| 300W DC/DC-Converter 'PLUG & PLAY' 7.48""x2.99"" IP20 2.25kV reg | |
| 300W DC/DC-Converter 'PLUG & PLAY' 7.48""x2.99"" IP67 2.25kV reg | |
| 300W DC/DC-Converter 'PLUG & PLAY' 8.23""x5.55"" 3.5kV reg 12:1 | |
| 360W DC/DC-Converter 'PLUG & PLAY' 7.48""x2.99"" IP20 2.25kV reg | |
| 3W DC/DC-Converter 'ECONOLINE' SIP7 3kV unreg | |
| 3W DC/DC-Converter 'ECONOLINE' SIP7 4kV unreg | |
| 400W DC/DC-Converter 'PLUG & PLAY' 8""x4.53"" IP69K 2.5kV reg | |
| 500W DC/DC-Converter 'PLUG & PLAY' 4.53""x8"" IP67 2.25kV reg 3:1 | |
| 500W DC/DC-Converter 'PLUG & PLAY' 8.23""x5.56"" 3.5kV reg 4:1 | |
| 600W DC/DC-Converter 'PLUG & PLAY' 8""x4.53"" IP69K 2.5kV reg | |
| Line Inductors for RECOM Power Supply | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| The RK and RH Series DC/DC-Converter complements Recom's industrial range of converters with very high isolations of 3kV and 4kVDC. The extended operating temperature range covering -40°C to +85°C is... | |
| The RKE/H DC/DC converters are typically used in cost sensitive general purpose power isolation and voltage matching applications. Despite their low cost, they are fully specified converters with 4kVdc isolation,... | |
| The RKZ Series of 2W DC/DC Converters are certified to EN 60950-1 and to the medical standard EN-60601-1. This makes them suitable for high end industrial applications such as IGBT... | |
| The RKZ Series of 2W DC/DC Converters are certified to EN60950-1. This makes them suitable for high end industrial applications such as IGBT driver circuitry. The RKZ converters are pin-compatible... | |
| The RKZ-xx2005D series features DC/DC converters which are especially designed for SiC mosfet drivers. The modules are available with input voltages of 5, 12, 15, or 24VDC with two asymmetric... | |
| The RKZE series are low cost 2W DC/DC converters in a standard SIP7 footprint. This makes them suitable for price sensitive industrial, test and measurement and high volume applications. The... | |
| The RM series DC/DC converter has been designed for isolating or converting DC power rails with very light loads. Efficiencies are typically 10% higher than a comparable 0.5W or 1W... | |
| The RN series of compact 1.25W single output converters are especially useful when more than 1W of power is required, but there are space restrictions than make a 2W converter... |
| << Prev | Next >> |