DigiKey Datasheets for Resonators
Resonators are frequency-selective electronic circuits that can produce a fixed (resonant) frequency when properly excited. The value of the resonant frequency depends on the circuit’s components (e.g., inductors, resistors, capacitors, crystals, etc.).
Resonators: Learn more
| Product Name | Notes |
|---|---|
| 1.22MHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole | |
| 10MHz Ceramic Resonator ±0.3% 25 Ohms -20°C ~ 80°C Through Hole | |
| 10MHz Ceramic Resonator ±0.3% 50 Ohms -20°C ~ 80°C Surface Mount | |
| 10MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 25 Ohms -20°C ~ 80°C Through Hole | |
| 12MHz Ceramic Resonator ±0.3% 25 Ohms -20°C ~ 80°C Through Hole | |
| 12MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 25 Ohms -20°C ~ 80°C Through Hole | |
| 16MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Through Hole | |
| 16MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole | |
| 1MHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole | |
| 2.44MHz Ceramic Resonator ±0.3% 80 Ohms -20°C ~ 80°C Through Hole | |
| 200kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole | |
| 20MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Through Hole | |
| 20MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole | |
| 2MHz Ceramic Resonator ±0.3% 80 Ohms -20°C ~ 80°C Through Hole | |
| 2MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 80 Ohms -20°C ~ 80°C Through Hole | |
| 3.58MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Through Hole | |
| 3.58MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole | |
| 3.68MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Through Hole | |
| 3.68MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole | |
| 350kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole | |
| 4.19MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Through Hole | |
| 4.19MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole | |
| 400kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole | |
| 420kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole | |
| 455kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Surface Mount | |
| 455kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole | |
| 4MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Through Hole | |
| 4MHz Ceramic Resonator ±0.3% 50 Ohms -20°C ~ 80°C Surface Mount | |
| 4MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole | |
| 500kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Surface Mount | |
| 500kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole | |
| 50MHz Ceramic Resonator Built in Capacitor 5pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole | |
| 522kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole | |
| 540kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole | |
| 6.51MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Through Hole | |
| 640kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole | |
| 6MHz Ceramic Resonator ±0.3% 30 Ohms -20°C ~ 80°C Through Hole | |
| 6MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 30 Ohms -20°C ~ 80°C Through Hole | |
| 7.37MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 25 Ohms -20°C ~ 80°C Through Hole | |
| 800kHz Ceramic Resonator ±0.3% -20°C ~ 80°C Through Hole | |
| 8MHz Ceramic Resonator ±0.3% 25 Ohms -20°C ~ 80°C Through Hole | |
| 8MHz Ceramic Resonator ±0.3% 50 Ohms -20°C ~ 80°C Surface Mount | |
| 8MHz Ceramic Resonator Built in Capacitor 30pF ±0.3% 25 Ohms -20°C ~ 80°C Through Hole | |
| CERAMIC RES 1.0000MHZ DIP | |
| CERAMIC RES 10.0000MHZ 15PF SMD | |
| CERAMIC RES 10.0000MHZ 22PF SMD | |
| CERAMIC RES 12.0000MHZ 15PF SMD | |
| CERAMIC RES 12.0000MHZ 22PF SMD | |
| CERAMIC RES 16.0000MHZ 15PF SMD | |
| CERAMIC RES 16.0000MHZ 22PF SMD | |
| CERAMIC RES 18.43MHZ 10PF SMD | |
| CERAMIC RES 2.0000MHZ 30PF SMD | |
| CERAMIC RES 20.0000MHZ 10PF SMD | |
| CERAMIC RES 25.0000MHZ 10PF SMD | |
| CERAMIC RES 3.58MHZ 30PF SMD | |
| CERAMIC RES 3.68MHZ 30PF SMD | |
| CERAMIC RES 4.0000MHZ 15PF SMD | |
| CERAMIC RES 4.0000MHZ 30PF SMD | |
| CERAMIC RES 4.91MHZ 30PF SMD | |
| CERAMIC RES 455.0000KHZ DIP | |
| CERAMIC RES 500.0000KHZ DIP | |
| CERAMIC RES 6.0000MHZ 22PF SMD | |
| CERAMIC RES 7.37MHZ 15PF SMD | |
| CERAMIC RES 8.0000MHZ 15PF SMD | |
| CERAMIC RES 8.0000MHZ 22PF SMD | |
| CERAMIC RESONATOR 1.0000MHZ SMD | |
| CERAMIC RESONATOR 455KHZ SMD | |
| RESONATOR,SM,304.000 MHZ | |
| RESONATOR,SM,315.500 MHZ | |
| RESONATOR,SM,319.508 MHZ | |
| RESONATOR,SM,403.550 MHZ | |
| RESONATOR,SM,434.150 MHZ | |
| RESONATOR,SM,868.350 MHZ | |
| RESONATOR,SM,868.950 MHZ | |
| RESONATOR,SM,916.500 MHZ | |
| XTAL 2016 4-SMD 26MHZ TOL 10PPM | |
| XTAL 2016 4-SMD 40MHZ TOL 9PPM S | |
| XTAL 2520 4-SMD 24MHZ TOL 10PPM | |
| XTAL 2520 4-SMD 38.4MHZ TOL 10PP | |
| XTAL 3215 2-SMD 0.032768MHZ TOL | |
| XTAL 3215 2-SMD | |
| XTAL 3225 4-SMD 12MHZ TOL 30PPM | |
| XTAL 3225 4-SMD 18.432MHZ TOL 10 | |
| XTAL 3225 4-SMD 19.2MHZ TOL 30PP | |
| XTAL 3225 4-SMD 25MHZ TOL 30PPM | |
| XTAL 3225 4-SMD 32MHZ TOL 10PPM | |
| XTAL 3225 4-SMD 54MHZ TOL 15PPM | |
| XTAL 4-SMD, FLAT LEAD, 3 LEADS 0 | |
| XTAL 4-SOJ, 5.50MM PITCH 0.03276 | |
| XTAL HC-49/US SMD 4.5MM HEIGHT 1 | |
| XTAL HC-49/US SMD 4.5MM HEIGHT 2 | |
| XTAL HC-49/US SMD 4.5MM HEIGHT 3 | |
| XTAL HC-49/US SMD 4.5MM HEIGHT 4 | |
| XTAL HC-49/US SMD 4.5MM HEIGHT 8 |
| << Prev |