YIC International Co., Limited Resonators ZTTCP4.0MG-30P

Description
CERAMIC RES 4.0000MHZ 30PF SMD
Request a Quote Datasheet
Description
CERAMIC RES 4.0000MHZ 30PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 3155-ZTTCP4.0MG-30PTR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 4.0000MHZ 30PF SMD

CERAMIC RES 4.0000MHZ 30PF SMD

Buy Now Datasheet
Resonators - 3155-ZTTCP4.0MG-30PDKR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 4.0000MHZ 30PF SMD

CERAMIC RES 4.0000MHZ 30PF SMD

Buy Now Datasheet
Resonators - 3155-ZTTCP4.0MG-30PCT-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 4.0000MHZ 30PF SMD

CERAMIC RES 4.0000MHZ 30PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 3155-ZTTCP4.0MG-30PTR-ND
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-120-10-36Q-AES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details