Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RESONATORS
ABRACON, LLC
X26M000000S064 -- RESONATORS
Abracon, LLC
Resonators
X26M000000S064
Description
XTAL 2016 4-SMD 26MHZ TOL 10PPM
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
XTAL 2016 4-SMD 26MHZ TOL 10PPM
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Resonators
535-X26M000000S064TR-ND
Resonators
535-X26M000000S064TR-ND
XTAL 2016 4-SMD 26MHZ TOL 10PPM
XTAL 2016 4-SMD 26MHZ TOL 10PPM
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Resonators
Product Number
535-X26M000000S064TR-ND
Product Name
Resonators
Unlock Full Specs
to access all available technical data
Similar Products
ECS Inc. International
Resonators
ZTT-7.37MT
Specs
Resonator Type
Ceramic
Package / Form Factor
Through Hole; Radial - 3 Lead, 2.50mm Pitch
Features / Standards
Lead-Free; Built-in Capacitor
View Details
2
suppliers
Knowles
Cavity Resonators
Specs
Resonator Type
Ceramic
Package / Form Factor
Surface Mount; Can be customized for either solder-surface mount or chip and wire applications.
Features / Standards
Built-in Capacitor; Military Standard
View Details
Interquip Electronics Co., Ltd.
Crystal Resonator
SMCM-2016 26MHz
Specs
Features / Standards
RoHS; Lead-Free
Frequency
26 MHz
Frequency Stability
10 ppm
View Details
NDK
Crystal Resonator
AT-41CD2-16.000M-STD-LPH-9
View Details