Akoustis, Inc. Resonators RO3156A

Description
RESONATOR,SM,868.950 MHZ
Request a Quote Datasheet
Description
RESONATOR,SM,868.950 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 5171-RO3156ATR-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR,SM,868.950 MHZ

RESONATOR,SM,868.950 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 5171-RO3156ATR-ND
Product Name Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Knowles Precision Devices
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 38.4MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 38.4 MHz
View Details
Surface Mount Oscillators - ECS-LVDS33-2000-BN - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
AMJM XO (Standard) MEMS - AMJMEFA-84.0000T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 84 MHz
Frequency Stability 25 ppm
View Details
2 suppliers