Abracon, LLC Resonators X4M000000S084

Description
XTAL HC-49/US SMD 4.5MM HEIGHT 4
Request a Quote Datasheet
Description
XTAL HC-49/US SMD 4.5MM HEIGHT 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 535-X4M000000S084TR-ND - DigiKey
Thief River Falls, MN, United States
XTAL HC-49/US SMD 4.5MM HEIGHT 4

XTAL HC-49/US SMD 4.5MM HEIGHT 4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 535-X4M000000S084TR-ND
Product Name Resonators
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-80-18-33-JGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 8 MHz
View Details
3 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225 27.120MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27.12 MHz
View Details