Abracon, LLC Resonators X32K768S112

Description
XTAL 4-SOJ, 5.50MM PITCH 0.03276
Request a Quote Datasheet
Description
XTAL 4-SOJ, 5.50MM PITCH 0.03276
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 535-X32K768S112TR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 4-SOJ, 5.50MM PITCH 0.03276

XTAL 4-SOJ, 5.50MM PITCH 0.03276

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 535-X32K768S112TR-ND
Product Name Resonators
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-270-20-33-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 27 MHz
View Details
4 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Resonator - SMCM-2016 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Resonator Type MHz Crystal
Frequency 40 MHz
Frequency Stability 50 ppm
View Details