Abracon, LLC Resonators X32K768S115

Description
XTAL 4-SOJ, 5.50MM PITCH 0.03276
Request a Quote Datasheet
Description
XTAL 4-SOJ, 5.50MM PITCH 0.03276
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 535-X32K768S115TR-ND - DigiKey
Thief River Falls, MN, United States
XTAL 4-SOJ, 5.50MM PITCH 0.03276

XTAL 4-SOJ, 5.50MM PITCH 0.03276

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 535-X32K768S115TR-ND
Product Name Resonators
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-3963-333-BN-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details