YIC International Co., Limited Resonators ZTTCV16.0MX-22P

Description
CERAMIC RES 16.0000MHZ 22PF SMD
Request a Quote Datasheet
Description
CERAMIC RES 16.0000MHZ 22PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 3155-ZTTCV16.0MX-22PCT-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 16.0000MHZ 22PF SMD

CERAMIC RES 16.0000MHZ 22PF SMD

Buy Now Datasheet
Resonators - 3155-ZTTCV16.0MX-22PTR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 16.0000MHZ 22PF SMD

CERAMIC RES 16.0000MHZ 22PF SMD

Buy Now Datasheet
Resonators - 3155-ZTTCV16.0MX-22PDKR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 16.0000MHZ 22PF SMD

CERAMIC RES 16.0000MHZ 22PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 3155-ZTTCV16.0MX-22PCT-ND
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-320-10-48-CKY-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 32 MHz
View Details
4 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details
ABM10 MHz Crystal - ABM10-19.200MHZ-D30-T3 - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 19.2 MHz
Frequency Stability 30 ppm
View Details
7 suppliers