Abracon, LLC Resonators X4M000000S018

Description
XTAL HC-49/US SMD 4.5MM HEIGHT 4
Request a Quote Datasheet
Description
XTAL HC-49/US SMD 4.5MM HEIGHT 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 535-X4M000000S018TR-ND - DigiKey
Thief River Falls, MN, United States
XTAL HC-49/US SMD 4.5MM HEIGHT 4

XTAL HC-49/US SMD 4.5MM HEIGHT 4

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 535-X4M000000S018TR-ND
Product Name Resonators
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-320-CDX-2152 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 32 MHz
View Details
3 suppliers
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
View Details
SAW Filter - WFA63D0827FF - NDK
Specs
Resonator Type SAW
Package / Form Factor Surface Mount; 1.4x1.1x0.5mm
Features / Standards RoHS; Lead-Free
View Details