Raltron Electronics Corp. Resonators SMR-10.000-B

Description
10MHz Ceramic Resonator ±0.3% 50 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet
Description
10MHz Ceramic Resonator ±0.3% 50 Ohms -20°C ~ 80°C Surface Mount
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 2151-SMR-10.000-BTR-ND - DigiKey
Thief River Falls, MN, United States
10MHz Ceramic Resonator ±0.3% 50 Ohms -20°C ~ 80°C Surface Mount

10MHz Ceramic Resonator ±0.3% 50 Ohms -20°C ~ 80°C Surface Mount

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 2151-SMR-10.000-BTR-ND
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-.327-9-34QS-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
5 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
ABS07 kHz Crystal (Tuning Fork) - ABS07-32.768KHZ-7-1-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 0.0328 MHz
Load Capacitance 7 pF
View Details
7 suppliers