YIC International Co., Limited Resonators ZTB455E

Description
CERAMIC RES 455.0000KHZ DIP
Request a Quote Datasheet
Description
CERAMIC RES 455.0000KHZ DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 3155-ZTB455E-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 455.0000KHZ DIP

CERAMIC RES 455.0000KHZ DIP

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 3155-ZTB455E-ND
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-240-18-33Q-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
4 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
View Details
ABLS MHz Crystal - ABLS-7.680MHZ-D-4-Y-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 7.68 MHz
Frequency Stability 30 ppm
View Details
5 suppliers