Akoustis, Inc. Resonators RO3164D-1

Description
RESONATOR,SM,868.350 MHZ
Request a Quote Datasheet
Description
RESONATOR,SM,868.350 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 5171-RO3164D-1TR-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR,SM,868.350 MHZ

RESONATOR,SM,868.350 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 5171-RO3164D-1TR-ND
Product Name Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-AGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
6 suppliers
Resonators - 1761-DR03F36Q1388DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225H 27MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 27 MHz
Frequency Stability 10 ppm
View Details
Crystals, Oscillators, Resonators - Oscillators - 1082831-NT3225SA-19.2M-DJA3002B - Win Source Electronics
Specs
Resonator Type TCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Frequency 19.2 MHz
View Details