Akoustis, Inc. Resonators RO3156E-2

Description
RESONATOR,SM,868.950 MHZ
Request a Quote Datasheet
Description
RESONATOR,SM,868.950 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 5171-RO3156E-2TR-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR,SM,868.950 MHZ

RESONATOR,SM,868.950 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 5171-RO3156E-2TR-ND
Product Name Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - XC1104CT-ND - DigiKey
ECS Inc. International
Specs
Resonator Type Ceramic
Package / Form Factor Surface Mount; 1512 (3731 Metric)
Features / Standards Lead-Free
View Details
2 suppliers
Resonators - 1761-DR06F36Q0735DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
Frequency Stability 20 ppm
View Details