Abracon, LLC Resonators X13M560000S024

Description
XTAL HC-49/US SMD 4.5MM HEIGHT 1
Request a Quote Datasheet
Description
XTAL HC-49/US SMD 4.5MM HEIGHT 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 535-X13M560000S024TR-ND - DigiKey
Thief River Falls, MN, United States
XTAL HC-49/US SMD 4.5MM HEIGHT 1

XTAL HC-49/US SMD 4.5MM HEIGHT 1

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 535-X13M560000S024TR-ND
Product Name Resonators
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Oscillators - ECS-3518-333-B-TR - ECS Inc. International
Specs
Oscillator Type XO
Package / Form Factor Surface Mount
Features / Standards RoHS
View Details
3 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Resonator Type MHz Crystal
Frequency 40 MHz
Frequency Stability 50 ppm
View Details