Abracon, LLC Resonators X8M000000S060

Description
XTAL HC-49/US SMD 4.5MM HEIGHT 8
Request a Quote Datasheet
Description
XTAL HC-49/US SMD 4.5MM HEIGHT 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 535-X8M000000S060TR-ND - DigiKey
Thief River Falls, MN, United States
XTAL HC-49/US SMD 4.5MM HEIGHT 8

XTAL HC-49/US SMD 4.5MM HEIGHT 8

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 535-X8M000000S060TR-ND
Product Name Resonators
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-240-18-33Q-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 24 MHz
View Details
4 suppliers
Resonators - 1761-DR12F36Q0892DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-3225 11.0592MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 11.06 MHz
Frequency Stability 30 ppm
View Details
Crystals, Oscillators, Resonators - Crystals - 1083018-NX5032GA-16.000M-STD-CSU-2 - Win Source Electronics
Specs
Resonator Type MHz Crystal
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency 16 MHz
View Details