YIC International Co., Limited Resonators ZTTCE10.0MG-15P

Description
CERAMIC RES 10.0000MHZ 15PF SMD
Request a Quote Datasheet
Description
CERAMIC RES 10.0000MHZ 15PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 3155-ZTTCE10.0MG-15PTR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 10.0000MHZ 15PF SMD

CERAMIC RES 10.0000MHZ 15PF SMD

Buy Now Datasheet
Resonators - 3155-ZTTCE10.0MG-15PCT-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 10.0000MHZ 15PF SMD

CERAMIC RES 10.0000MHZ 15PF SMD

Buy Now Datasheet
Resonators - 3155-ZTTCE10.0MG-15PDKR-ND - DigiKey
Thief River Falls, MN, United States
CERAMIC RES 10.0000MHZ 15PF SMD

CERAMIC RES 10.0000MHZ 15PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 3155-ZTTCE10.0MG-15PTR-ND
Product Name Resonators
Resonator Type Ceramic
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-250-12-33Q-JES-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 25 MHz
View Details
6 suppliers
Resonators - 1761-DR06F36Q0694DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-5032 8MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 8 MHz
View Details
ABM3 MHz Crystal - ABM3-14.31818MHZ-B2-T - Abracon, LLC
Specs
Features / Standards RoHS; Lead-Free
Frequency 14.32 MHz
Frequency Stability 50 ppm
View Details
5 suppliers