Akoustis, Inc. Resonators RO3164E

Description
RESONATOR,SM,868.350 MHZ
Request a Quote Datasheet
Description
RESONATOR,SM,868.350 MHZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resonators - 5171-RO3164ETR-ND - DigiKey
Thief River Falls, MN, United States
RESONATOR,SM,868.350 MHZ

RESONATOR,SM,868.350 MHZ

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resonators
Product Number 5171-RO3164ETR-ND
Product Name Resonators
Resonator Type SAW
Unlock Full Specs
to access all available technical data

Similar Products

Resonators - ZTT20.00MX -  - Win Source Electronics
Specs
Resonator Type Ceramic; Ceramic
Frequency 20 MHz
Frequency Tolerance 0.5000 %
View Details
Resonators - 1761-DR04F36Q1041DNB-ND - DigiKey
Specs
Resonator Type Ceramic
Frequency Tolerance 1 %
View Details
Crystal Resonator - SMCE-1612 32MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 32 MHz
View Details
Crystals - NX3225GA-19.2M-STD-CRG-2 - 1084203-NX3225GA-19.2M-STD-CRG-2 - Win Source Electronics
Specs
Package / Form Factor Surface Mount
Frequency 19.2 MHz
Frequency Stability 30 ppm
View Details
2 suppliers