ODG (Origin Data Global) Datasheets for Network and Communication Chips
Network and communication chips are semiconductor integrated circuits (IC) used in telecommunication devices and systems.
Network and Communication Chips: Learn more
| Product Name | Notes |
|---|---|
| 0 DB SMT FIXED ATT, DC, 8000 MHZ | |
| 1 CH REMOTE CONTROL SYS 230VAC, | |
| 1 DB SMT FXD ATTN, DC - 8000 MHZ | |
| 10 DB FIXED ATT, DC - 12000 MHZ | |
| 10 DB SMT FIXED ATT, DC 8000 MHZ | |
| 125KHZ-134KHZ, READ/WRITE ANALOG | |
| 128 BIT READ ONLY, LOW FREQUENCY | |
| 13.56MHZ, COMPLIANT ISO 15693 AN | |
| 15 DB SMT FIXED ATT, DC 8000 MHZ | |
| 1K-BIT (SLIC) / 2K-BIT (SLIX) R/ | |
| 2 CH TRANSMITTER | |
| 2 DB SMT FIXED ATT, DC 8000 MHZ | |
| 20 DB FIXED ATT, DC - 12000 MH | |
| 20 DB SMT FIXED ATT, DC 8000 MHZ | |
| 3 DB SMT FIXED ATT, DC 8000 MHZ | |
| 30 DB SMT FXD ATTN, DC-3000 MHZ | |
| 4 CH REMOTE CONTROL SYS 12-30VDC | |
| 4 CH TRANSMITTER | |
| 4 DB SMT FIXED ATT, DC 8000 MHZ | |
| 4 KBIT READ/WRITE, EPC GEN2 AND | |
| 4G LTE 2G FALLBACK MODEM EMEA | |
| 4G LTE 3G FALLBACK MODEM NAM | |
| 5 DB SMT FIXED ATT, DC 8000 MHZ | |
| 512 BIT READ/WRITE MULTI-PURPOSE | |
| 6 DB SMT FIXED ATT, DC 8000 MHZ | |
| 64K BYTES FLASH NVM, ISO/IEC1444 | |
| 7-BIT 0.25DB DIGITAL STEP ATTENU | |
| 8 DB FIXED ATT, DC - 12000 MHZ | |
| 8 DB SMT FIXED ATT, DC 8000 MHZ | |
| 915MHZ ISM 902-928MHZ TELA CERAM | |
| AM 4 CH KEELOQ KEYFOB TRANSMITTE | |
| ANT 2.4GHZ 5.5DBI RP SMA | |
| ANT RUBBER DUCK 900MHZ 3DBI | |
| ANTOMINI 2.4GHZ 8DBI | |
| ANTOMNI 2.4/5.8GHZ 5DBI | |
| ANTOMNI 2.4/5.8GHZ 7DBI | |
| ANTOMNI 2.4GHZ 4DBI | |
| ANTOMNI 5.1-5.8GHZ 13DBI | |
| ANTPANEL 2.4GHZ 18DBI | |
| ANTRUBBER DUCK 2.4GHZ 3DBI | |
| ANTRUBBER DUCK 900MHZ 5DBI | |
| BALUN 1.71-1.99GHZ 50/100 0805 | |
| BALUN 1.71-1.99GHZ 50/150 0805 | |
| BALUN 1.71GHZ-1.99GHZ 50/50 0805 | |
| BALUN 1.92GHZ-2.17GHZ 50/50 0603 | |
| BALUN 1:1 6SMD MODULE 5 LEADS | |
| BALUN 1MHZ-1.2GHZ 50/100 MODULE | |
| BALUN 1MHZ-1.2GHZ MODULE | |
| BALUN 2.11-2.17GHZ 50/100 0603 | |
| BALUN 2.3GHZ-2.5GHZ 50/100 0805 | |
| BALUN 2.3GHZ-2.7GHZ 50/100 0402 | |
| BALUN 2.3GHZ-2.7GHZ 50/100 4SMD | |
| BALUN 2.4GHZ-2.5GHZ 50/100 0402 | |
| BALUN 2.4GHZ-2.5GHZ 50/100 0603 | |
| BALUN 2.4GHZ-2.5GHZ 50/200 0805 | |
| BALUN 2.4GHZ-2.5GHZ 50/50 0402 | |
| BALUN 2.4GHZ-2.5GHZ 50/50 0603 | |
| BALUN 2.4GHZ-2.5GHZ 50/50 0805 | |
| BALUN 2.4GHZ-2.5GHZ 50/75 0402 | |
| BALUN 2.4GHZ-2.6GHZ 50/50 0603 | |
| BALUN 2.4GHZ-2.8GHZ 50/50 0603 | |
| BALUN 3.1GHZ-4.9GHZ 50/100 0805 | |
| BALUN 3.2GHZ-3.9GHZ 50/200 0805 | |
| BALUN 3.3GHZ-3.9GHZ 50/100 0603 | |
| BALUN 3.3GHZ-3.9GHZ 50/50 0603 | |
| BALUN 350MHZ-470MHZ 50/200 0805 | |
| BALUN 3GHZ-8GHZ 50/100 0805 | |
| BALUN 4.5MHZ-1GHZ 5SMD GULL WING | |
| BALUN 4.5MHZ-3GHZ 1:1 5SMD | |
| BALUN 4.9GHZ-5.95GHZ 50/100 0603 | |
| BALUN 4.9GHZ-5.95GHZ 50/100 0805 | |
| BALUN 4.9GHZ-5.95GHZ 50/200 0603 | |
| BALUN 4.9GHZ-5.95GHZ 50/50 0402 | |
| BALUN 4.9GHZ-5.95GHZ 50/50 0603 | |
| BALUN 5.15-5.875GHZ 50/100 0805 | |
| BALUN 50/200 OHM | |
| BALUN 6SMD FLAT LEAD | |
| BALUN 75/100 MODULE | |
| BALUN 791MHZ-960MHZ 50/100 0603 | |
| BALUN 824MHZ-894MHZ 50/100 0805 | |
| BALUN 824MHZ-894MHZ 50/50 0603 | |
| BALUN 824MHZ-894MHZ 50/50 0805 | |
| BALUN 862MHZ-894MHZ 50/100 0402 | |
| BALUN 880MHZ-960MHZ 50/100 0603 | |
| BALUN 880MHZ-960MHZ 50/100 0805 | |
| BALUN 880MHZ-960MHZ 50/150 0805 | |
| BALUN 880MHZ-960MHZ 50/50 0805 | |
| BALUN 900MHZ-2.2GHZ 50/75 0603 | |
| BALUN 900MHZ-2.2GHZ 75/100 0805 | |
| BALUN DUAL 50/100 0805 | |
| BALUN TRANSFORMER FOR CELL PHONE | |
| BALUN | |
| BLUETOOTH BLE IC 6X6MM I-TEMP | |
| BLUETOOTH BLE5 IC 6X6MM | |
| DIRECTIONAL COUPLER 1.4-5.95GHZ | |
| DIRECTIONAL COUPLER 3.4-5.95GHZ | |
| DUAL INTERFACE, CONTACT AND CONT | |
| EM7690 4G CAT 20 LTE MINI CARD | |
| EMBED,ASSY,D1.13,MHF 4L 100MM,FLE | |
| ESP32-C6-WROOM-1U IS A ESP32-C6 | |
| ESP32-WROOM-32E INTEGRATES ESP32 | |
| ESP32-WROOM-32UE INTEGRATES ESP3 | |
| F0110 DUAL LNA | |
| F6121S KU DUAL-BEAM RX BEAMFORME | |
| F6521S TX BEAMFORMER, KU BAND | |
| F6921 KU BAND DUAL CHANNEL LNA | |
| GL7600 INT DATA ONLY | |
| GPS SINGLE FEED STACKED PATCH AN | |
| GSM REMOTE CTRL SYSTEM 2I/P 2O/P | |
| HALF-DUPLEX 4FSK PACKET DATA MOD | |
| HITAG S TRANSPONDER IC | |
| HSP50110 - DIGITAL QUADRATURE TU | |
| IC AMP LTE 869MZ-2.17GHZ SOT89 | |
| IC MIXER RF GAAS FET 16LPCC | |
| IC MIXER UP/DOWN CONVRT 252BGA | |
| IC PSRAM 4MB FLASH SMD | |
| IC RECEIVER GPS/GNSS 24LCC | |
| IC RF AMP CATV 0HZ-4GHZ 4SMD | |
| IC RF AMP CATV 0HZ-6GHZ SOT89 | |
| IC RF AMP CATV 0HZ-7GHZ SOT89 | |
| IC RF AMP CATV 10MHZ-6GHZ SOT89 | |
| IC RF AMP CELL 0HZ-1GHZ SOT89 | |
| IC RF AMP CELL 0HZ-2GHZ SOT89 | |
| IC RF AMP CELL 0HZ-3GHZ SOT89 | |
| IC RF AMP CELL 0HZ-4GHZ SOT89 | |
| IC RF AMP CELL 0HZ-5GHZ SOT89 | |
| IC RF AMP CELL 0HZ-7GHZ SOT89 | |
| IC RF AMP CELL 0HZ-8GHZ SOT89 | |
| IC RF AMP CELLULAR 0HZ-2GHZ 4SMD | |
| IC RF AMP CELLULAR 0HZ-3GHZ 4SMD | |
| IC RF AMP CELLULAR 0HZ-4GHZ 4SMD | |
| IC RF AMP CELLULAR 0HZ-6GHZ 4SMD | |
| IC RF AMP CELLULAR 0HZ-8GHZ 4SMD | |
| IC RF AMP LTE 10MHZ-12GHZ SOT89 | |
| IC RF AMP LTE 10MHZ-9GHZ SOT89 | |
| IC RF ATTENUATOR | |
| IC RF SWITCH 8GHZ 20TQFN | |
| IC RF SWITCH SP4T 2.5GHZ 20VFQFN | |
| IC RF SWITCH SP4T 6GHZ 24QFN | |
| IC RF SWITCH SP4T 8GHZ 24QFN | |
| IC RF SWITCH SPDT 12VFQFPN 5M | |
| IC RF SWITCH SPDT 3GHZ 20TFQFN | |
| IC RF SWITCH SPDT 4GHZ 12VQFN | |
| IC RF SWITCH SPDT 6GHZ 20QFN | |
| IC RF SWITCH SPDT 8GHZ 20TQFN | |
| IC RF SWITCH SPST 3.5GHZ 8DFN | |
| IC RF SWITCH SPST 8GHZ 8DFN | |
| IC RF SWITCH SPST 8GHZ 8VFQFPN | |
| IC RF TO IF MIXER DUAL 36VFQFPN | |
| IC RF TXRX+MCU 802.15.4 48VFQFN | |
| IC RF TXRX+MCU 802.15.4 64VFQFN | |
| IC RF TXRX+MCU BLUETOOTH 48VFQFN | |
| IC RF TXRX+MCU BLUETOOTH WIFI | |
| IC RF TXRX+MCU WIFI 32VFQFN | |
| IC RF-IF DOWNCONV MIXER 36VFQFPN | |
| IC RFID READER 125KHZ 14SO | |
| IC RFID READER 125KHZ MODULE | |
| IC RFID TRANSP 100-150KHZ DIE | |
| IC RFID TRANSP 100-150KHZ MOA2 | |
| IC RFID TRANSP 100-150KHZ MODULE | |
| IC RFID TRANSP 100-150KHZ PLLMC | |
| IC RFID TRANSP 100-150KHZ WAFER | |
| IC RFID TRANSP 100-150KHZ | |
| IC RFID TRANSP 125KHZ MOA2 PLLMC | |
| IC RFID TRANSP 125KHZ PLLMC | |
| IC RFID TRANSP 125KHZ UNCASED | |
| IMP 802.11B/G/N NODE CARD | |
| KEYFOB TRANSMITTER FM 1CH | |
| KEYFOB TRANSMITTER FM 2CH | |
| KEYFOB TRANSMITTER FM 4CH | |
| LPWA IOT MODULE PLATFORM DELIVER | |
| MOD CELL LTE CAT-4 GLOBAL GNSS | |
| MOD HL LTE W/2G FB | |
| MODEM HSPA+ SERIAL | |
| MODEM LTE NA AT&T | |
| MODEM LTE NA VZW | |
| MODULE 4 RELAY RECEIVER 433MHZ | |
| MODULE AC SWITCH RECEIVER 433MHZ | |
| MODULE PAN9028 WIFI/BT 5 W/PMIC | |
| MODULE WIRLESS 2.4GHZ | |
| MODULE ZIGBEE USB STICK | |
| MULTILAYER BALUN FOR 1920 - 2170 | |
| MULTILAYER BALUN FOR 2300 - 2700 | |
| MULTILAYER BALUN FOR 2400 - 2500 | |
| MULTILAYER BALUN FOR 3400 - 4010 | |
| MULTILAYER BALUN FOR 350 - 950MH | |
| MULTILAYER BALUN FOR 680-1100MHZ | |
| MULTILAYER BALUN FOR 758 - 821MH | |
| MULTILAYER CHIP BALUNS | |
| MULTILAYER DIRECTIONAL COUPLER F | |
| MULTILYER BALUN FOR 4900 - 5950M | |
| MULTILYER BALUN FOR 673-2700MHZ | |
| NFC FLEX ANTENNA 16MM CIRCLE | |
| POWER DIVIDER,2-WAY | |
| RAIN RFID CRYPTO TRANSPONDER IC | |
| RAIN RFID TRANSPONDER IC WITH CA | |
| READ/WRITE ANALOG FRONT END IC W | |
| READ/WRITE MEMORY SECURE ISO/IEC | |
| REMOTE CONTROL SYSTEM 1-CH | |
| REMOTE CONTROL SYSTEM 2-CH | |
| REMOTE CONTROL SYSTEM FM 1CH | |
| REMOTE CONTROL SYSTEM FM 4CH | |
| REMOTE CONTROL SYSTEM PRO 2 CH | |
| REMOTE TRANSMITTER | |
| RF ANT 1.561/1.575GHZ CER PATCH | |
| RF ANT 1.575GHZ CER PATCH PIN | |
| RF ANT 1.6GHZ CER PATCH PIN ADH | |
| RF ANT 1.7645GZ CER PATCH PIN | |
| RF ANT 2.4GHZ FLAT PATCH CAB ADH | |
| RF ANT 2.4GHZ FLAT PATCH IPEX | |
| RF ANT 2.4GHZ/5.4GHZ FLAT PATCH | |
| RF ANT 850MHZ/900MHZ FLAT PATCH | |
| RF ATTENUATOR 31.5DB 50OHM 24QFN | |
| RF ATTENUATOR 31DB 50OHM 24VQFN | |
| RF ATTENUATOR 31DB 75OHM 20WFQFN | |
| RF ATTENUATOR 33DB 24WFQFN | |
| RF ATTENUATOR 35DB 50OHM 16TFQFN | |
| RF DIPLEXER 829MHZ/2.2GHZ 0603 | |
| RF DIR COUPLER 2.4-2.5GHZ 0202 | |
| RF DIR COUPLER 450-3800MHZ 1608 | |
| RF DIR COUPLER 698-2620MHZ 0603 | |
| RF DIR COUPLER 824-915MHZ 0805 | |
| RF DIR CPLR 699MHZ-2.69GHZ 0603 | |
| RF DUPLEXER 9SMD NO LEAD | |
| RF MOD BLUETOOTH/WIFI FC20 SMD | |
| RF MODULATOR 600MHZ-2.9GHZ 24QFN | |
| RF POWER DVDR 2.4GHZ-2.5GHZ 0603 | |
| RF PWR DVDR 0 HZ-18GHZ 32VFQFN | |
| RF PWR DVDR 0 HZ-8GHZ 32VFQFN | |
| RF PWR DVDR 1.55-4.4GHZ 12VQFN | |
| RF PWR DVDR 1.6GHZ-3.3GHZ 12VQFN | |
| RF PWR DVDR 1.8-12.5GHZ 24VFQFN | |
| RF PWR DVDR 10GHZ-43.5GHZ 10VQFN | |
| RF PWR DVDR 2-26.5GHZ 24VFQFN | |
| RF PWR DVDR 2.8GHZ-7.2GHZ 12VQFN | |
| RF PWR DVDR 2.9GHZ-6.2GHZ 12VQFN | |
| RF PWR DVDR 500MHZ-2.5GHZ 12VQFN | |
| RF PWR DVDR 5MHZ-10GHZ 24VFQFN | |
| RF PWR DVDR 700MHZ-6GHZ 32VFQFN | |
| RF PWR DVDR 800MHZ-2.1GHZ 12VQFN | |
| RF RCVR GNSS/GPS 1.575GHZ 43LGA | |
| RF RCVR GPS 1575.42MHZ MODULE | |
| RF RECEIVER GNSS/GPS RS232 | |
| RF RECEIVER GNSS/GPS UART IP67 | |
| RF RECEIVER GNSS/GPS UART | |
| RF RECEIVER GNSS/GPS USB IP67 | |
| RF RX GLONASS 1.575GHZ MODULE | |
| RF SINGLE WIDEBAND GAIN-SETTABLE | |
| RF Transceiver Modules and Modems | |
| RF TXRX 4G LTE CAT4 AT&T/VERIZON | |
| RF TXRX MOD BLUETOOTH U.FL SMD | |
| RF TXRX MOD CEL SM WW EXCEPT USA | |
| RF TXRX MOD CELL/NAV CARD EDGE | |
| RF TXRX MOD WIFI PCB TRACE SMD | |
| RF TXRX MODULE BLUETOOTH SMD | |
| RF TXRX MODULE BT PCB TRACE SMD | |
| RF TXRX MODULE WIFI SMD | |
| RFID ANTENNA FLEX READER MHFI | |
| RFID TAG R/W 100-150KHZ ENCAP | |
| RFID TAG R/W 125KHZ ENCAP | |
| RX TXRX MOD 4G LTE-A GLOBAL M.2 | |
| RX TXRX MOD BLUETOOTH CHIP SMD | |
| RX TXRX MOD CELL 1.8V W/VZW 3G | |
| RX TXRX MOD CELLULAR 4G SMD EU | |
| RX TXRX MOD WIFI EXT IPEX SMD | |
| RX TXRX MOD WIFI PCB TRACE SMD | |
| RX TXRX MOD WIFI SURFACE MOUNT | |
| RX TXRX MOD WIFI TRACE ANT SMD | |
| RX TXRX MOD WIFI UFL SMD | |
| RX TXRX MODULE 3G GLOBAL SMD | |
| RX TXRX MODULE 802.15.4 CHIP SMD | |
| RX TXRX MODULE 802.15.4 U.FL SMD | |
| RX TXRX MODULE BLUETOOTH 5.0 SMD | |
| RX TXRX MODULE BT TRACE ANT SMD | |
| RX TXRX MODULE ISM < 1GHZ SMD | |
| RX TXRX MODULE NAVIGATION SMD | |
| RX TXRX MODULE WIFI U.FL SMD 105 | |
| RX TXRX MODULE WIFI U.FL SMD | |
| SIP MODULE WIFI BLE COMBO | |
| SMD 8 MB FLASH 2 MB PSRAM PCB AN | |
| SMD IC ESP32-C3, SINGLE-CORE MCU | |
| SMD IC ESP32-C3FH4, SINGLE-CORE | |
| SMD IC ESP32-C3FN4, SINGLE-CORE | |
| SMD IC ESP32-C6, RISC-V SINGLE-C | |
| SMD IC ESP32-C6FH4, RISC-V SINGL | |
| SMD IC ESP32-H2FH4, 4 MB FLASH I | |
| SMD IC ESP32-S0WD, SINGLE CORE M | |
| SMD IC ESP32-S3FN8, DUAL-CORE MC | |
| SMD IC ESP32-S3R2, DUAL-CORE MCU | |
| SMD IC ESP32-S3R8, DUAL-CORE MCU | |
| SMD IC ESP8285H08, 1MB SPI FLASH | |
| SMD IC ESP8285N08, 1MB SPI FLASH | |
| SMD IC ESP8684H2, SINGLE-CORE MC | |
| SMD IC ESP8684H4, SINGLE-CORE MC | |
| SMD IC ESP8685H4, SINGLE-CORE MC | |
| SMD MOD 4MB SPI FLSH PCB ANT -40 | |
| SMD MOD ESP32-S2FN4R2 PCB ANT | |
| SMD MOD, ESP32-C3, 4MB SPI FLSH, | |
| SMD MODULE ESP32-D0WD 32MBIT | |
| SMD MODULE W/IPEX ANT CONNECTOR | |
| SMD MODULE W/PCB ANT ESP-U4WDH | |
| SMD MODULE W/PCB ANTENNA | |
| SMD MODULE, ESP32-C3, 4MB SPI FL | |
| SMD MODULE, ESP32-C3FH4, IPEX AN | |
| SMD MODULE, ESP32-C3FN4, IPEX AN | |
| SMD MODULE, ESP32-C3FN4, PCB ANT | |
| SMD MODULE, ESP32-D0WD, 128MBITS | |
| SMD MODULE, ESP32-PICO-V3-02 WIT | |
| SMD MODULE, ESP32-S2, 4 MB SPI F | |
| SMD MODULE, ESP32-S2FN4R2 WITH 4 | |
| SMD MODULE, ESP32-S2R2 WITH 2 MB | |
| SMD MODULE, ESP32-S3, 16 MB SPI | |
| SMD MODULE, ESP32-S3, 4 MB SPI F | |
| SMD MODULE, ESP32-S3, 8 MB SPI F | |
| SMD MODULE, ESP32-S3FN8, 8 MB SP | |
| SMD MODULE, ESP32-S3R2 WITH 2 MB | |
| SMD MODULE, ESP32-S3R8 WITH 3.3V | |
| SMD MODULE, ESP32-S3R8 WITH 8 MB | |
| SMD MODULE, ESP32-U4WDH WITH 4 M | |
| SMD MODULE, ESP8684H4, 4 MB FLAS | |
| SMD WI-FI IC, ESP32-S2FH2, SINGL | |
| SMD WI-FI IC, SINGLE-CORE MCU | |
| SMD WIFI IC 4MB FLASH | |
| SPARKFUN RTK SURVEYOR | |
| SUB-GHZ MODULE MID-SEC UNCERTIFI | |
| TELEGESIS USB STICK ETRX357USB, | |
| TRANSFORMER ON TAPE & REEL,5:1,5 | |
| TRANSFORMER | |
| TRANSMITTER FM RMT 433MHZ 16SW | |
| TRANSMITTER KEY FOB 1SWITCH | |
| TRANSMITTER KEY FOB 2SWITCH | |
| USB STICK ZIGBEE LOGO HA CICIE | |
| USB STICK ZIGBEE PRO AT EM357 | |
| USB STICK ZIGBEE SE1.1B R300 | |
| USB WIFI DONGLE | |
| VFQFPN 2.00X2.00X0.50 MM, 0.50MM | |
| VFQFPN 3.00X3.00X1.00 MM, 0.50MM | |
| VFQFPN 4.00X4.00X0.75 MM, 0.50MM | |
| VFQFPN 4.00X4.00X0.80 MM, 0.50MM | |
| VFQFPN 4.00X4.00X0.90 MM, 0.50MM | |
| VFQFPN 4.00X4.00X0.90 MM, 0.65MM | |
| VFQFPN 5.00X5.00X0.80 MM, 0.50MM | |
| VFQFPN 5.00X5.00X0.80 MM, 0.65MM | |
| WIDEBAND LOW-NOISE RF AMPLIFIER | |
| WIFI BT COMBO 4MB FLASH QFN48 | |
| WIFI MODULE 128MBITS SPI FLASH | |
| WIFI MODULE 64 MBITS SPI FLASH | |
| WIFI MODULE SPI FLASH | |
| ZIGBEE USB STICK |
| << Prev | Next >> |