Skyworks Solutions, Inc. Interface Transceiver IC SI32171-B-GM1R

Description
IC TELECOM INTERFACE 42QFN Product overview: SI32171-B-GM1R from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32171-B-GM1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 42QFN Product overview: SI32171-B-GM1R from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32171-B-GM1R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-SI32171-B-GM1R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-SI32171-B-GM1R
Interface Transceiver IC 702-SI32171-B-GM1R
IC TELECOM INTERFACE 42QFN Product overview: SI32171-B-GM1R from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32171-B-GM1R can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 42QFN Product overview: SI32171-B-GM1R from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32171-B-GM1R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - 1260820-SI32171-B-GM1R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Telecom
1260820-SI32171-B-GM1R
Integrated Circuits (ICs) - Interface - Telecom 1260820-SI32171-B-GM1R
Win Source Part Number: 1260820-SI32171-B-GM 1R Category: Integrated Circuits (ICs)>Interface - Telecom Series: ProSLIC® Package: Tape & Reel (TR) Number of Circuits: 1 Standard Package: 2,500 Mounting: SMD (SMT) Function: Subscriber Line Interface Concept (SLIC), CODEC Interface: GCI, PCM, SPI Voltage - Supply: 3.3V Package / Case: 42-WFQFN Exposed Pad Supplier Device Package: 42-QFN (5x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 3 (168 Hours) HTSUS: 8542.39.0001 Mfr: Skyworks Solutions Inc. Base Product Number: SI32171 Product Status: Not For New Designs

Win Source Part Number: 1260820-SI32171-B-GM1R
Category: Integrated Circuits (ICs)>Interface - Telecom
Series: ProSLIC®
Package: Tape & Reel (TR)
Number of Circuits: 1
Standard Package: 2,500
Mounting: SMD (SMT)
Function: Subscriber Line Interface Concept (SLIC), CODEC
Interface: GCI, PCM, SPI
Voltage - Supply: 3.3V
Package / Case: 42-WFQFN Exposed Pad
Supplier Device Package: 42-QFN (5x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Mfr: Skyworks Solutions Inc.
Base Product Number: SI32171
Product Status: Not For New Designs

Buy Now Datasheet
Interface - Miscellaneous - SI32171-B-GM1R - Richardson RFPD
Downers Grove, IL, United States
Interface - Miscellaneous
SI32171-B-GM1R
Interface - Miscellaneous SI32171-B-GM1R
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Telecom - SI32171-B-GM1R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 42-QFN (5x7)

Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 42-QFN (5x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - SI32171-B-GM1R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
SI32171-B-GM1R
Integrated Circuits (ICs) - Interface - Telecom SI32171-B-GM1R
IC TELECOM INTERFACE 42QFN

IC TELECOM INTERFACE 42QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-SI32171-B-GM1R 1260820-SI32171-B-GM1R SI32171-B-GM1R SI32171-B-GM1R SI32171-B-GM1R
Product Name Interface Transceiver IC Integrated Circuits (ICs) - Interface - Telecom Interface - Miscellaneous Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface; Codec Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3.3V Other; 3.3V Other; 3.3V Other
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Human Machine Interface (HMI) - 762-5204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
SSOP Interface Transceiver IC - 704-74ABT16245BDL,118 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SSOP
View Details
2 suppliers
Driver Ic; Supply Voltage Min Allegro Microsystems - 09F1555 - Newark, An Avnet Company
Specs
# of Devices 4 #
Pins 22 #
View Details