Beijing OnMicro Electronics Co., Ltd. RF and mmW Front End Module OM8816-62

Description
The OM8816-62 is a high-power, high-efficiency Front-End Module for GSM850 / EGSM900, DCS1800 and PCS1900 operation. The FEM supports Class12 General Packet Radio Service (GPRS), EDGE multi-slot operation, and dual band TD-SCDMA / TD-LTE linear transmission. This FEM builds upon OnMicro’s unique power amplifier architecture technology to provide maximum efficiency and output power, integrated over-current and over-voltage regulating technology stable ruggedness and TRP performance under load mismatch. The module provides 50 Ohm impedance at input and output ports, consists of a CMOS Controller, a SP16T RF switch with integrated Tx low pass harmonic filtering can achieve best harmonic performance. The OM8816-62 supports both the linear-GMSK operation standard and VRAMP-BASED operation facilitating various platforms application implementation. This FEM can sustain 8KV ESD at Antenna port, without external components needed, and also guarantee robust 12:1 VSWR on Antenna Port under load mismatch condition. Product Features LGA: 5.5 mm x 5.3 mm x 0.74+/-0.06 mm Fully programmable MIPI RFFE control Fourteen low-insertion-loss TRx ports (five ultra-low loss) with enhanced linearity, for state-of-the-art 4G performance and GPS/WiFi compatibility High Efficiency (inclusive of coupler) Over-current limiting and over-voltage protection for ruggedness and extended battery life Power control circuitry built-in for improved TRP variation Applications Cellular handsets encompassing Quad-Band GSM/EDGE, and TDD LTE Class 4 GSM850 / EGSM900 Class 1 DCS1800 / PCS1900 Class 12 GPRS multi-slot operation Linear EDGE operation TDD-LTE Bands 34/39
Request a Quote Datasheet
Description
The OM8816-62 is a high-power, high-efficiency Front-End Module for GSM850 / EGSM900, DCS1800 and PCS1900 operation. The FEM supports Class12 General Packet Radio Service (GPRS), EDGE multi-slot operation, and dual band TD-SCDMA / TD-LTE linear transmission. This FEM builds upon OnMicro’s unique power amplifier architecture technology to provide maximum efficiency and output power, integrated over-current and over-voltage regulating technology stable ruggedness and TRP performance under load mismatch. The module provides 50 Ohm impedance at input and output ports, consists of a CMOS Controller, a SP16T RF switch with integrated Tx low pass harmonic filtering can achieve best harmonic performance. The OM8816-62 supports both the linear-GMSK operation standard and VRAMP-BASED operation facilitating various platforms application implementation. This FEM can sustain 8KV ESD at Antenna port, without external components needed, and also guarantee robust 12:1 VSWR on Antenna Port under load mismatch condition. Product Features LGA: 5.5 mm x 5.3 mm x 0.74+/-0.06 mm Fully programmable MIPI RFFE control Fourteen low-insertion-loss TRx ports (five ultra-low loss) with enhanced linearity, for state-of-the-art 4G performance and GPS/WiFi compatibility High Efficiency (inclusive of coupler) Over-current limiting and over-voltage protection for ruggedness and extended battery life Power control circuitry built-in for improved TRP variation Applications Cellular handsets encompassing Quad-Band GSM/EDGE, and TDD LTE Class 4 GSM850 / EGSM900 Class 1 DCS1800 / PCS1900 Class 12 GPRS multi-slot operation Linear EDGE operation TDD-LTE Bands 34/39
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
RF and mmW Front End Module
OM8816-62
RF and mmW Front End Module OM8816-62
The OM8816-62 is a high-power, high-efficiency Front-End Module for GSM850 / EGSM900, DCS1800 and PCS1900 operation. The FEM supports Class12 General Packet Radio Service (GPRS), EDGE multi-slot operation, and dual band TD-SCDMA / TD-LTE linear transmission. This FEM builds upon OnMicro’s unique power amplifier architecture technology to provide maximum efficiency and output power, integrated over-current and over-voltage regulating technology stable ruggedness and TRP performance under load mismatch. The module provides 50 Ohm impedance at input and output ports, consists of a CMOS Controller, a SP16T RF switch with integrated Tx low pass harmonic filtering can achieve best harmonic performance. The OM8816-62 supports both the linear-GMSK operation standard and VRAMP-BASED operation facilitating various platforms application implementation. This FEM can sustain 8KV ESD at Antenna port, without external components needed, and also guarantee robust 12:1 VSWR on Antenna Port under load mismatch condition. Product Features LGA: 5.5 mm x 5.3 mm x 0.74+/-0.06 mm Fully programmable MIPI RFFE control Fourteen low-insertion-loss TRx ports (five ultra-low loss) with enhanced linearity, for state-of-the-art 4G performance and GPS/WiFi compatibility High Efficiency (inclusive of coupler) Over-current limiting and over-voltage protection for ruggedness and extended battery life Power control circuitry built-in for improved TRP variation Applications Cellular handsets encompassing Quad-Band GSM/EDGE, and TDD LTE Class 4 GSM850 / EGSM900 Class 1 DCS1800 / PCS1900 Class 12 GPRS multi-slot operation Linear EDGE operation TDD-LTE Bands 34/39

The OM8816-62 is a high-power, high-efficiency Front-End Module for GSM850 / EGSM900, DCS1800 and PCS1900 operation. The FEM supports Class12 General Packet Radio Service (GPRS), EDGE multi-slot operation, and dual band TD-SCDMA / TD-LTE linear transmission. This FEM builds upon OnMicro’s unique power amplifier architecture technology to provide maximum efficiency and output power, integrated over-current and over-voltage regulating technology stable ruggedness and TRP performance under load mismatch.

The module provides 50 Ohm impedance at input and output ports, consists of a CMOS Controller, a SP16T RF switch with integrated Tx low pass harmonic filtering can achieve best harmonic performance. The OM8816-62 supports both the linear-GMSK operation standard and VRAMP-BASED operation facilitating various platforms application implementation. This FEM can sustain 8KV ESD at Antenna port, without external components needed, and also guarantee robust 12:1 VSWR on Antenna Port under load mismatch condition.

Product Features

  • LGA: 5.5 mm x 5.3 mm x 0.74+/-0.06 mm
  • Fully programmable MIPI RFFE control
  • Fourteen low-insertion-loss TRx ports (five ultra-low loss) with enhanced linearity, for state-of-the-art 4G performance and GPS/WiFi compatibility
  • High Efficiency (inclusive of coupler)
  • Over-current limiting and over-voltage protection for ruggedness and extended battery life
  • Power control circuitry built-in for improved TRP variation

Applications

  • Cellular handsets encompassing Quad-Band GSM/EDGE, and TDD LTE
  • Class 4 GSM850 / EGSM900
  • Class 1 DCS1800 / PCS1900
  • Class 12 GPRS multi-slot operation
  • Linear EDGE operation
  • TDD-LTE Bands 34/39
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number OM8816-62
Product Name RF and mmW Front End Module
Device Type Front End
Unlock Full Specs
to access all available technical data

Similar Products

Human Machine Interface (HMI) - 762-6203/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261050-SI2415-D-GTR - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3V ~ 3.6V
Package Type SSOP
View Details
5 suppliers
Line Interface ICs - 1897582 - RS Components, Ltd.
Specs
Technology RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Converter, Driver, Line Driver, Receiver
Features RoHS
View Details
RF Front End (LNA + PA) - 2312-QPF4532SRDKR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details