Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933442-SI32182-A-FM
Series: ProSLIC®
Operating Temperature Range: 0°C ~ 70°C
Features: Telecom IC - 36-QFN (5x6)
Package: 36-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: SI32182
Categories: Integrated Circuits (ICs)
Case / Package: 36-QFN (5x6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Balance
Quantity per package: 364
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-5392, SI32182-A-FM-ND, -SI32182-A-FM
IC TELECOM INTERFACE 36QFN Product overview: SI32182-A-FM from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32182-A-FM can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 36QFN
| Richardson RFPD | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | SI32182-A-FM | 933442-SI32182-A-FM | 702-SI32182-A-FM | SI32182-A-FM | SI32182-A-FM |
| Product Name | Interface - Miscellaneous | Interface - Interface - Telecom - SI32182-A-FM | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 C (32 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | 36-QFN (5x6) | Tray | 36-VFQFN Exposed Pad | ||
| Device Type | Transceiver | Sensor Interface | |||
| Features | RoHS | RoHS |