pSemi RF and mmW Front End Module PE53231A-Z

Description
The PE53231 is a highly integrated front-end module targeted for wireless infrastructure applications such as TDD macro/micro base stations and MIMO applications. It is designed for use at the front end of a receiver chain for TDD-based systems and is ideally suited to 5G solutions or small cell applications. The dual-channel receiver integrates two independent LNAs with bypass function and a high power switch. The PE53231 can be utilized across the 3.45 GHz-4.2 GHz frequency range with internal impedance matching networks. This receiver utilizes pSemi's UltraCMOS SOI technology which supports input RF power signal up to 20W average power, assuming 9 dB PAR and a very low noise figure, excellent linearity and very low power consumption. Each channel is controlled individually within the selected frequency band, which allows more flexibility in the system design.
Request a Quote Datasheet
Description
The PE53231 is a highly integrated front-end module targeted for wireless infrastructure applications such as TDD macro/micro base stations and MIMO applications. It is designed for use at the front end of a receiver chain for TDD-based systems and is ideally suited to 5G solutions or small cell applications. The dual-channel receiver integrates two independent LNAs with bypass function and a high power switch. The PE53231 can be utilized across the 3.45 GHz-4.2 GHz frequency range with internal impedance matching networks. This receiver utilizes pSemi's UltraCMOS SOI technology which supports input RF power signal up to 20W average power, assuming 9 dB PAR and a very low noise figure, excellent linearity and very low power consumption. Each channel is controlled individually within the selected frequency band, which allows more flexibility in the system design.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and mmW Front End Module - PE53231A-Z - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
PE53231A-Z
RF and mmW Front End Module PE53231A-Z
The PE53231 is a highly integrated front-end module targeted for wireless infrastructure applications such as TDD macro/micro base stations and MIMO applications. It is designed for use at the front end of a receiver chain for TDD-based systems and is ideally suited to 5G solutions or small cell applications. The dual-channel receiver integrates two independent LNAs with bypass function and a high power switch. The PE53231 can be utilized across the 3.45 GHz-4.2 GHz frequency range with internal impedance matching networks. This receiver utilizes pSemi's UltraCMOS SOI technology which supports input RF power signal up to 20W average power, assuming 9 dB PAR and a very low noise figure, excellent linearity and very low power consumption. Each channel is controlled individually within the selected frequency band, which allows more flexibility in the system design.

The PE53231 is a highly integrated front-end module targeted for wireless infrastructure applications such as TDD macro/micro base stations and MIMO applications. It is designed for use at the front end of a receiver chain for TDD-based systems and is ideally suited to 5G solutions or small cell applications.

The dual-channel receiver integrates two independent LNAs with bypass function and a high power switch. The PE53231 can be utilized across the 3.45 GHz-4.2 GHz frequency range with internal impedance matching networks.

This receiver utilizes pSemi's UltraCMOS SOI technology which supports input RF power signal up to 20W average power, assuming 9 dB PAR and a very low noise figure, excellent linearity and very low power consumption. Each channel is controlled individually within the selected frequency band, which allows more flexibility in the system design.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number PE53231A-Z
Product Name RF and mmW Front End Module
Device Type Front End
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Power Management (PMIC) - Power Supply Controllers, Monitors - 1347387-A8660KESTR-J - Win Source Electronics
Specs
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
RF Front End (LNA + PA) - 2312-QPM1002TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VQFN Exposed Pad
Pins 24 #
View Details
Interface module - 289-449 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Interface Transceiver IC - 702-SI3018-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers