Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933436-SI32171-B-GM1
Series: ProSLIC®
Operating Temperature Range: -40°C ~ 85°C
Features: Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 42-QFN (5x7)
Package: Tray
Package: 42-WFQFN Exposed Pad
Mounting: Surface Mount
Part Status: Not For New Designs
Family Name: SI32171
Categories: Integrated Circuits (ICs)
Case / Package: 42-QFN (5x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 364
MSL Level: 3 (168 Hours)
HTSUS: 8542.39.0001
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
IC TELECOM INTERFACE 42QFN Product overview: SI32171-B-GM1 from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32171-B-GM1 can be used for catalog matching and distributor lookup.
IC TELECOM INTERFACE 42QFN
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 42-QFN (5x7)
| Win Source Electronics | Richardson RFPD | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 933436-SI32171-B-GM1 | SI32171-B-GM1 | 702-SI32171-B-GM1 | SI32171-B-GM1 | SI32171-B-GM1 |
| Product Name | Interface - Interface - Telecom - SI32171-B-GM1 | Interface - Miscellaneous | Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Telecom | Telecom |
| Device Type | Sensor Interface; Codec | Transceiver | Sensor Interface | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 42-QFN (5x7) | Tray | 42-WFQFN Exposed Pad | ||
| Features | RoHS | RoHS |