MACOM RF and mmW Front End Module MAMF-011150-TR1000

Description
The MAMF-011150 is a highly integrated compact surface mount module containing a PIN diode high power SPDT switch and 2-stage LNA with a 5 V power management chip in a 6 mm 40-lead HQFN plastic package. The device features high power handling, high isolation at Tx mode, and high gain, low noise figure RX mode. It has an integrated bias controller utilizing a boost circuit. The switch portion requires only a single 5 V supply, and a single TX / RX control signal that is 1.8/3.3 V logic compatible. The 2-stage LNA has an additional bypass feature for the second stage and has a separate Enable pin which can be used independently or tied to the VCTRL pin on the board for simple TX/RX switching.
Request a Quote Datasheet
Description
The MAMF-011150 is a highly integrated compact surface mount module containing a PIN diode high power SPDT switch and 2-stage LNA with a 5 V power management chip in a 6 mm 40-lead HQFN plastic package. The device features high power handling, high isolation at Tx mode, and high gain, low noise figure RX mode. It has an integrated bias controller utilizing a boost circuit. The switch portion requires only a single 5 V supply, and a single TX / RX control signal that is 1.8/3.3 V logic compatible. The 2-stage LNA has an additional bypass feature for the second stage and has a separate Enable pin which can be used independently or tied to the VCTRL pin on the board for simple TX/RX switching.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and mmW Front End Module - MAMF-011150-TR1000 - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
MAMF-011150-TR1000
RF and mmW Front End Module MAMF-011150-TR1000
The MAMF-011150 is a highly integrated compact surface mount module containing a PIN diode high power SPDT switch and 2-stage LNA with a 5 V power management chip in a 6 mm 40-lead HQFN plastic package. The device features high power handling, high isolation at Tx mode, and high gain, low noise figure RX mode. It has an integrated bias controller utilizing a boost circuit. The switch portion requires only a single 5 V supply, and a single TX / RX control signal that is 1.8/3.3 V logic compatible. The 2-stage LNA has an additional bypass feature for the second stage and has a separate Enable pin which can be used independently or tied to the VCTRL pin on the board for simple TX/RX switching.

The MAMF-011150 is a highly integrated compact surface mount module containing a PIN diode high power SPDT switch and 2-stage LNA with a 5 V power management chip in a 6 mm 40-lead HQFN plastic package.

The device features high power handling, high isolation at Tx mode, and high gain, low noise figure RX mode. It has an integrated bias controller utilizing a boost circuit. The switch portion requires only a single 5 V supply, and a single TX / RX control signal that is 1.8/3.3 V logic compatible.

The 2-stage LNA has an additional bypass feature for the second stage and has a separate Enable pin which can be used independently or tied to the VCTRL pin on the board for simple TX/RX switching.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number MAMF-011150-TR1000
Product Name RF and mmW Front End Module
Device Type Front End
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Interface Transceiver IC - 879-BCM89071A1CUBXG - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
Integrated Circuits (ICs) - Interface - Telecom - SI32176-C-GM1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
 - 29C10A-1JC - Rochester Electronics
Rochester Electronics
Specs
Package Type PLCC; PLCC
View Details
1.7-2.7 GHz Dual Channel Rx DVGA - QPB9351 - Qorvo
Specs
Features RoHS
Supply Voltage 5V
Package Type LGA
View Details