MACOM Multi-Function Receiver IC MADC-010736-TR0500

Description
Receiver, High IIP3, SMD 40.5 - 43.5 GHz. The MADC-010736 is an integrated USB receiver that has a noise figure of 3.5 dB and a typical conversion gain of 12 dB. The integrated mixer provides image rejection of 30 dBc. I and Q mixer outputs are provided and an external 90° hybrid is required to complete the image rejection function. The device integrates an LNA, image reject mixer and LO buffer/doubler within a 6 mm laminate package. It is ideally suited for 42 GHz band point-to-point radios. Each device is 100% RF tested to ensure performance compliance. The part is fabricated using an efficient pHEMT process.
Request a Quote
Description
Receiver, High IIP3, SMD 40.5 - 43.5 GHz. The MADC-010736 is an integrated USB receiver that has a noise figure of 3.5 dB and a typical conversion gain of 12 dB. The integrated mixer provides image rejection of 30 dBc. I and Q mixer outputs are provided and an external 90° hybrid is required to complete the image rejection function. The device integrates an LNA, image reject mixer and LO buffer/doubler within a 6 mm laminate package. It is ideally suited for 42 GHz band point-to-point radios. Each device is 100% RF tested to ensure performance compliance. The part is fabricated using an efficient pHEMT process.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Multi-Function Receiver IC - MADC-010736-TR0500 - Richardson RFPD
Downers Grove, IL, United States
Multi-Function Receiver IC
MADC-010736-TR0500
Multi-Function Receiver IC MADC-010736-TR0500
Receiver, High IIP3, SMD 40.5 - 43.5 GHz. The MADC-010736 is an integrated USB receiver that has a noise figure of 3.5 dB and a typical conversion gain of 12 dB. The integrated mixer provides image rejection of 30 dBc. I and Q mixer outputs are provided and an external 90° hybrid is required to complete the image rejection function. The device integrates an LNA, image reject mixer and LO buffer/doubler within a 6 mm laminate package. It is ideally suited for 42 GHz band point-to-point radios. Each device is 100% RF tested to ensure performance compliance. The part is fabricated using an efficient pHEMT process.

Receiver, High IIP3, SMD 40.5 - 43.5 GHz. The MADC-010736 is an integrated USB receiver that has a noise figure of 3.5 dB and a typical conversion gain of 12 dB. The integrated mixer provides image rejection of 30 dBc. I and Q mixer outputs are provided and an external 90° hybrid is required to complete the image rejection function. The device integrates an LNA, image reject mixer and LO buffer/doubler within a 6 mm laminate package. It is ideally suited for 42 GHz band point-to-point radios.

Each device is 100% RF tested to ensure performance compliance. The part is fabricated using an efficient pHEMT process.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number MADC-010736-TR0500
Product Name Multi-Function Receiver IC
Device Type Receiver
Unlock Full Specs
to access all available technical data

Similar Products

 - 26LS34PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Line Interface ICs - 1112199 - RS Components, Ltd.
Specs
Technology RS485
Device Type Transceiver; Transceiver
Features RoHS
View Details
Interface Transceiver IC - 722-SI2415-C-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Package Type Tube
View Details
5 suppliers
DS26C32AMQML CMOS Quad Differential Line Receivers - 5962-9164001M2A - Texas Instruments
Specs
Device Type Receiver
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
View Details