MACOM RF and mmW Front End Module MAMF-011119-TR1000

Description
The MAMF-011119 is a compact surface mount, highly integrated high power SPDT switch and 2-stage low noise amplifier (LNA) module. It includes an antenna switch and a LNA in a compact 6 mm QFN package. All the bias circuitry and matching components are internal to the module. This module operates from 1 - 6 GHz and features high power handling, low noise figure, high linearity and low power consumption. The module requires a single 5 V supply and the T/R switch is 1.8 V CMOS compatible. The MAMF-011119 is ideally suited for 5G Massive MIMO, Small Cell BTS, or other TDD-based communication systems.
Request a Quote
Description
The MAMF-011119 is a compact surface mount, highly integrated high power SPDT switch and 2-stage low noise amplifier (LNA) module. It includes an antenna switch and a LNA in a compact 6 mm QFN package. All the bias circuitry and matching components are internal to the module. This module operates from 1 - 6 GHz and features high power handling, low noise figure, high linearity and low power consumption. The module requires a single 5 V supply and the T/R switch is 1.8 V CMOS compatible. The MAMF-011119 is ideally suited for 5G Massive MIMO, Small Cell BTS, or other TDD-based communication systems.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF and mmW Front End Module - MAMF-011119-TR1000 - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
MAMF-011119-TR1000
RF and mmW Front End Module MAMF-011119-TR1000
The MAMF-011119 is a compact surface mount, highly integrated high power SPDT switch and 2-stage low noise amplifier (LNA) module. It includes an antenna switch and a LNA in a compact 6 mm QFN package. All the bias circuitry and matching components are internal to the module. This module operates from 1 - 6 GHz and features high power handling, low noise figure, high linearity and low power consumption. The module requires a single 5 V supply and the T/R switch is 1.8 V CMOS compatible. The MAMF-011119 is ideally suited for 5G Massive MIMO, Small Cell BTS, or other TDD-based communication systems.

The MAMF-011119 is a compact surface mount, highly integrated high power SPDT switch and 2-stage low noise amplifier (LNA) module. It includes an antenna switch and a LNA in a compact 6 mm QFN package. All the bias circuitry and matching components are internal to the module. This module operates from 1 - 6 GHz and features high power handling, low noise figure, high linearity and low power consumption. The module requires a single 5 V supply and the T/R switch is 1.8 V CMOS compatible. The MAMF-011119 is ideally suited for 5G Massive MIMO, Small Cell BTS, or other TDD-based communication systems.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number MAMF-011119-TR1000
Product Name RF and mmW Front End Module
Device Type Front End
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1915288 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
SN55189A Quadruple Line Receiver - 5962-8688802DA - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
2 suppliers
16-bit dual supply translating transceiver; 3-state - 74ALVC164245DGG-QJ - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature 125 C (257 F)
View Details
2 suppliers
Telecom - SI3203-B-GMR - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details