pSemi RF and mmW Front End Module PE562212A-R

Description
The PE562212 is a high-performance, fully integrated FEM designed for Thread and Zigbee applications as well as Bluetooth (including Bluetooth Low Energy). The PE562212 is also capable of low-to-medium Wi-Fi throughput for devices that require FW upgrades or applications with the need for increased data traffic. The PE562212 is manufactured on pSemi’s UltraCMOS process, a patented advanced form of silicon-on-insulator (SOI) technology.
Request a Quote Datasheet
Description
The PE562212 is a high-performance, fully integrated FEM designed for Thread and Zigbee applications as well as Bluetooth (including Bluetooth Low Energy). The PE562212 is also capable of low-to-medium Wi-Fi throughput for devices that require FW upgrades or applications with the need for increased data traffic. The PE562212 is manufactured on pSemi’s UltraCMOS process, a patented advanced form of silicon-on-insulator (SOI) technology.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and mmW Front End Module - PE562212A-R - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
PE562212A-R
RF and mmW Front End Module PE562212A-R
The PE562212 is a high-performance, fully integrated FEM designed for Thread and Zigbee applications as well as Bluetooth (including Bluetooth Low Energy). The PE562212 is also capable of low-to-medium Wi-Fi throughput for devices that require FW upgrades or applications with the need for increased data traffic. The PE562212 is manufactured on pSemi’s UltraCMOS process, a patented advanced form of silicon-on-insulator (SOI) technology.

The PE562212 is a high-performance, fully integrated FEM designed for Thread and Zigbee applications as well as Bluetooth (including Bluetooth Low Energy). The PE562212 is also capable of low-to-medium Wi-Fi throughput for devices that require FW upgrades or applications with the need for increased data traffic.

The PE562212 is manufactured on pSemi’s UltraCMOS process, a patented advanced form of silicon-on-insulator (SOI) technology.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number PE562212A-R
Product Name RF and mmW Front End Module
Device Type Front End
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3018-KT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; Parallel, SPI, UART
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details
RF Front End (LNA + PA) - 2312-QPF4568SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 10-DFN Exposed Pad
Pins 10 #
View Details
SN54ACT245 Octal Bus Transceivers With 3-State Outputs - 5962-8766301M2A - Texas Instruments
Specs
Technology ACT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details