Skyworks Solutions, Inc. Interface Transceiver IC SI32178-B-FM1

Description
IC TELECOM INTERFACE 42QFN Product overview: SI32178-B-FM1 from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32178-B-FM1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 42QFN Product overview: SI32178-B-FM1 from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32178-B-FM1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-SI32178-B-FM1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-SI32178-B-FM1
Interface Transceiver IC 702-SI32178-B-FM1
IC TELECOM INTERFACE 42QFN Product overview: SI32178-B-FM1 from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32178-B-FM1 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 42QFN Product overview: SI32178-B-FM1 from Skyworks Solutions, Inc. is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-SI32178-B-FM1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Miscellaneous - SI32178-B-FM1 - Richardson RFPD
Downers Grove, IL, United States
Interface - Miscellaneous
SI32178-B-FM1
Interface - Miscellaneous SI32178-B-FM1
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Interface - Interface - Telecom - SI32178-B-FM1 - 933441-SI32178-B-FM1 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - SI32178-B-FM1
933441-SI32178-B-FM1
Interface - Interface - Telecom - SI32178-B-FM1 933441-SI32178-B-FM1
Manufacturer: Skyworks Solutions Inc. Win Source Part Number: 933441-SI32178-B-FM1 Series: ProSLIC® Features: Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 42-QFN (5x7) Package: Tray Package: 42-WFQFN Exposed Pad Mounting: Surface Mount Family Name: SI32178 Categories: Integrated Circuits (ICs) Case / Package: 42-QFN (5x7) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Quantity per package: 364 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 25 Weeks HTSUS: 8542.39.0001 Other Part Number: 336-4363, -SI32178-B-FM1, SI32178-B-FM1-ND

Manufacturer: Skyworks Solutions Inc.
Win Source Part Number: 933441-SI32178-B-FM1
Series: ProSLIC®
Features: Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 42-QFN (5x7)
Package: Tray
Package: 42-WFQFN Exposed Pad
Mounting: Surface Mount
Family Name: SI32178
Categories: Integrated Circuits (ICs)
Case / Package: 42-QFN (5x7)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Quantity per package: 364
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 25 Weeks
HTSUS: 8542.39.0001
Other Part Number: 336-4363, -SI32178-B-FM1, SI32178-B-FM1-ND

Buy Now Datasheet
IC TELECOM INTERFACE 42QFN

IC TELECOM INTERFACE 42QFN

Supplier's Site Datasheet
Telecom - SI32178-B-FM1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 42-QFN (5x7)

Telecom IC Subscriber Line Interface Concept (SLIC), CODEC 42-QFN (5x7)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - SI32178-B-FM1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
SI32178-B-FM1
Integrated Circuits (ICs) - Interface - Telecom SI32178-B-FM1
IC TELECOM INTERFACE 42QFN

IC TELECOM INTERFACE 42QFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Richardson RFPD Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-SI32178-B-FM1 SI32178-B-FM1 933441-SI32178-B-FM1 SI32178-B-FM1 SI32178-B-FM1 SI32178-B-FM1
Product Name Interface Transceiver IC Interface - Miscellaneous Interface - Interface - Telecom - SI32178-B-FM1 Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom
Device Type Transceiver Sensor Interface; Codec Sensor Interface
Features RoHS RoHS
Supply Voltage Other; 3.3V Other; 3.3V Other; 3.3V Other
Pd 750 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5358CLWTR-T - 198425-A5358CLWTR-T - Win Source Electronics
Specs
Operating Temperature -25 to 75 C (-13 to 167 F)
Package Type SOIC; 16-SOIC
View Details
6 suppliers
Interface module - 289-531 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 74LV4052D-Q100J - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details