MACOM Bias Driver MADR-010269-DIE

Description
The MADR-010269-DIE is a CMOS driver designed to work with MACOM’s digital attenuators and phase shifters. It translates 3.3 V or 5.0 V CMOS inputs to negative gate control voltages. This driver offers 6-bit serial and parallel control interface. The serial control interface is compatible with the SPI protocol. SEROUT is the SERIN delayed by 6 clock cycles which can be used in daisy-chain operation. Complementary 0 V / -5 V outputs provide up to 1 mA bias current.
Request a Quote Datasheet
Description
The MADR-010269-DIE is a CMOS driver designed to work with MACOM’s digital attenuators and phase shifters. It translates 3.3 V or 5.0 V CMOS inputs to negative gate control voltages. This driver offers 6-bit serial and parallel control interface. The serial control interface is compatible with the SPI protocol. SEROUT is the SERIN delayed by 6 clock cycles which can be used in daisy-chain operation. Complementary 0 V / -5 V outputs provide up to 1 mA bias current.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bias Driver - MADR-010269-DIE - Richardson RFPD
Downers Grove, IL, United States
Bias Driver
MADR-010269-DIE
Bias Driver MADR-010269-DIE
The MADR-010269-DIE is a CMOS driver designed to work with MACOM’s digital attenuators and phase shifters. It translates 3.3 V or 5.0 V CMOS inputs to negative gate control voltages. This driver offers 6-bit serial and parallel control interface. The serial control interface is compatible with the SPI protocol. SEROUT is the SERIN delayed by 6 clock cycles which can be used in daisy-chain operation. Complementary 0 V / -5 V outputs provide up to 1 mA bias current.

The MADR-010269-DIE is a CMOS driver designed to work with MACOM’s digital attenuators and phase shifters. It translates 3.3 V or 5.0 V CMOS inputs to negative gate control voltages.

This driver offers 6-bit serial and parallel control interface. The serial control interface is compatible with the SPI protocol. SEROUT is the SERIN delayed by 6 clock cycles which can be used in daisy-chain operation. Complementary 0 V / -5 V outputs provide up to 1 mA bias current.

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number MADR-010269-DIE
Product Name Bias Driver
Device Type Line / Bus Driver
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
SN54AS652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-8868701LA - Texas Instruments
Specs
Technology AS
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
 - 5962-87518013A - Rochester Electronics
Rochester Electronics
Specs
Package Type CQCC28
View Details
Telecom - SI3018-KT - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; Parallel, SPI, UART
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
View Details