Skyworks Solutions, Inc. RF and mmW Front End Module RFX2411

Description
The RFX2411 is a fully integrated, single-chip, single-die RFeIC (RF Front-end Integrated Circuit) which incorporates all the RF functionality needed for wireless ZigBee / smart energy applications. The RFX2411 architecture integrates the PA, LNA, Transmit and Receive switching circuitry, the associated matching network, a harmonic filter and a diversity switch all in a CMOS single-chip device. It also includes a bypass mode to provide maximal level of flexibility for system implementations. This RFeIC is designed for use in 2.4GHz ISM band and supports the 802.15.4 and ZigBee standard. Typical high power applications include home and industrial automation, smart power, and RF4CE among others. Combining superior performance, high sensitivity and efficiency, low noise, small form factor, and low cost, RFX2411 is the perfect solution for applications requiring extended range and bandwidth. RFX2411 has simple and low-voltage CMOS control logic, and requires minimal external components for system implementation. The PA power detect circuit is also integrated.
Request a Quote Datasheet
Description
The RFX2411 is a fully integrated, single-chip, single-die RFeIC (RF Front-end Integrated Circuit) which incorporates all the RF functionality needed for wireless ZigBee / smart energy applications. The RFX2411 architecture integrates the PA, LNA, Transmit and Receive switching circuitry, the associated matching network, a harmonic filter and a diversity switch all in a CMOS single-chip device. It also includes a bypass mode to provide maximal level of flexibility for system implementations. This RFeIC is designed for use in 2.4GHz ISM band and supports the 802.15.4 and ZigBee standard. Typical high power applications include home and industrial automation, smart power, and RF4CE among others. Combining superior performance, high sensitivity and efficiency, low noise, small form factor, and low cost, RFX2411 is the perfect solution for applications requiring extended range and bandwidth. RFX2411 has simple and low-voltage CMOS control logic, and requires minimal external components for system implementation. The PA power detect circuit is also integrated.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF and mmW Front End Module - RFX2411 - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
RFX2411
RF and mmW Front End Module RFX2411
The RFX2411 is a fully integrated, single-chip, single-die RFeIC (RF Front-end Integrated Circuit) which incorporates all the RF functionality needed for wireless ZigBee / smart energy applications. The RFX2411 architecture integrates the PA, LNA, Transmit and Receive switching circuitry, the associated matching network, a harmonic filter and a diversity switch all in a CMOS single-chip device. It also includes a bypass mode to provide maximal level of flexibility for system implementations. This RFeIC is designed for use in 2.4GHz ISM band and supports the 802.15.4 and ZigBee standard. Typical high power applications include home and industrial automation, smart power, and RF4CE among others. Combining superior performance, high sensitivity and efficiency, low noise, small form factor, and low cost, RFX2411 is the perfect solution for applications requiring extended range and bandwidth. RFX2411 has simple and low-voltage CMOS control logic, and requires minimal external components for system implementation. The PA power detect circuit is also integrated.

The RFX2411 is a fully integrated, single-chip, single-die RFeIC (RF Front-end Integrated Circuit) which incorporates all the RF functionality needed for wireless ZigBee / smart energy applications. The RFX2411 architecture integrates the PA, LNA, Transmit and Receive switching circuitry, the associated matching network, a harmonic filter and a diversity switch all in a CMOS single-chip device. It also includes a bypass mode to provide maximal level of flexibility for system implementations.

This RFeIC is designed for use in 2.4GHz ISM band and supports the 802.15.4 and ZigBee standard. Typical high power applications include home and industrial automation, smart power, and RF4CE among others. Combining superior performance, high sensitivity and efficiency, low noise, small form factor, and low cost, RFX2411 is the perfect solution for applications requiring extended range and bandwidth. RFX2411 has simple and low-voltage CMOS control logic, and requires minimal external components for system implementation. The PA power detect circuit is also integrated.

Supplier's Site Datasheet
RF Front End (LNA + PA) - 863-1830-6-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-1830-6-ND
RF Front End (LNA + PA) 863-1830-6-ND
RF Front End 2.4GHz 802.15.4, Zigbee® 20-QFN (3x3)

RF Front End 2.4GHz 802.15.4, Zigbee® 20-QFN (3x3)

Buy Now Datasheet
RF Front End (LNA + PA) - 863-1830-2-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-1830-2-ND
RF Front End (LNA + PA) 863-1830-2-ND
RF Front End 2.4GHz 802.15.4, Zigbee® 20-QFN (3x3)

RF Front End 2.4GHz 802.15.4, Zigbee® 20-QFN (3x3)

Buy Now Datasheet
RF Front End (LNA + PA) - 863-1830-1-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-1830-1-ND
RF Front End (LNA + PA) 863-1830-1-ND
RF Front End 2.4GHz 802.15.4, Zigbee® 20-QFN (3x3)

RF Front End 2.4GHz 802.15.4, Zigbee® 20-QFN (3x3)

Buy Now Datasheet
RF Front End (LNA + PA) - RFX2411 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Front End (LNA + PA)
RFX2411
RF Front End (LNA + PA) RFX2411
RF Front End 2.4GHz 802.15.4, Zigbee® 20-QFN (3x3)

RF Front End 2.4GHz 802.15.4, Zigbee® 20-QFN (3x3)

Buy Now

Technical Specifications

  Richardson RFPD DigiKey Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number RFX2411 863-1830-6-ND RFX2411
Product Name RF and mmW Front End Module RF Front End (LNA + PA) RF Front End (LNA + PA)
Device Type Front End Front End Front End
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - A6259KA - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Interface module - 289-401 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Interface - Miscellaneous - SI3210-GT - Richardson RFPD
View Details
4 suppliers