MACOM RF and mmW Front End Module MAMF-011119-TR3000

Description
The MAMF-011119 is a compact surface mount, highly integrated high power SPDT switch and 2-stage low noise amplifier (LNA) module. It includes an antenna switch and a LNA in a compact 6 mm QFN package. All the bias circuitry and matching components are internal to the module. This module operates from 1 - 6 GHz and features high power handling, low noise figure, high linearity and low power consumption. The module requires a single 5 V supply and the T/R switch is 1.8 V CMOS compatible. The MAMF-011119 is ideally suited for 5G Massive MIMO, Small Cell BTS, or other TDD-based communication systems.
Request a Quote
Description
The MAMF-011119 is a compact surface mount, highly integrated high power SPDT switch and 2-stage low noise amplifier (LNA) module. It includes an antenna switch and a LNA in a compact 6 mm QFN package. All the bias circuitry and matching components are internal to the module. This module operates from 1 - 6 GHz and features high power handling, low noise figure, high linearity and low power consumption. The module requires a single 5 V supply and the T/R switch is 1.8 V CMOS compatible. The MAMF-011119 is ideally suited for 5G Massive MIMO, Small Cell BTS, or other TDD-based communication systems.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF and mmW Front End Module - MAMF-011119-TR3000 - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
MAMF-011119-TR3000
RF and mmW Front End Module MAMF-011119-TR3000
The MAMF-011119 is a compact surface mount, highly integrated high power SPDT switch and 2-stage low noise amplifier (LNA) module. It includes an antenna switch and a LNA in a compact 6 mm QFN package. All the bias circuitry and matching components are internal to the module. This module operates from 1 - 6 GHz and features high power handling, low noise figure, high linearity and low power consumption. The module requires a single 5 V supply and the T/R switch is 1.8 V CMOS compatible. The MAMF-011119 is ideally suited for 5G Massive MIMO, Small Cell BTS, or other TDD-based communication systems.

The MAMF-011119 is a compact surface mount, highly integrated high power SPDT switch and 2-stage low noise amplifier (LNA) module. It includes an antenna switch and a LNA in a compact 6 mm QFN package. All the bias circuitry and matching components are internal to the module. This module operates from 1 - 6 GHz and features high power handling, low noise figure, high linearity and low power consumption. The module requires a single 5 V supply and the T/R switch is 1.8 V CMOS compatible. The MAMF-011119 is ideally suited for 5G Massive MIMO, Small Cell BTS, or other TDD-based communication systems.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number MAMF-011119-TR3000
Product Name RF and mmW Front End Module
Device Type Front End
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
RF and mmW Front End Module - SE2603L-R - Richardson RFPD
Specs
Device Type Front End
Supply Voltage 3.3V; Other; 3.3
Package Type QFNL; QFN
View Details
Serial interface - Serial Interface RS-232 C - 753-650 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details