Skyworks Solutions, Inc. RF Front End (LNA + PA) SE5516A-R

Description
RF Front End 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 802.11a/b/g/n/ac, WLAN 24-LGA (4x4)
Request a Quote Datasheet
Description
RF Front End 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 802.11a/b/g/n/ac, WLAN 24-LGA (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Front End (LNA + PA) - 863-2046-6-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-2046-6-ND
RF Front End (LNA + PA) 863-2046-6-ND
RF Front End 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 802.11a/b/g/n/ac, WLAN 24-LGA (4x4)

RF Front End 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 802.11a/b/g/n/ac, WLAN 24-LGA (4x4)

Buy Now Datasheet
RF Front End (LNA + PA) - 863-2046-1-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-2046-1-ND
RF Front End (LNA + PA) 863-2046-1-ND
RF Front End 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 802.11a/b/g/n/ac, WLAN 24-LGA (4x4)

RF Front End 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 802.11a/b/g/n/ac, WLAN 24-LGA (4x4)

Buy Now Datasheet
RF Front End (LNA + PA) - 863-2046-2-ND - DigiKey
Thief River Falls, MN, United States
RF Front End (LNA + PA)
863-2046-2-ND
RF Front End (LNA + PA) 863-2046-2-ND
RF Front End 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 802.11a/b/g/n/ac, WLAN 24-LGA (4x4)

RF Front End 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 802.11a/b/g/n/ac, WLAN 24-LGA (4x4)

Buy Now Datasheet
RF and mmW Front End Module - SE5516A-R - Richardson RFPD
Downers Grove, IL, United States
RF and mmW Front End Module
SE5516A-R
RF and mmW Front End Module SE5516A-R
The SE5516A is a complete 802.11a/b/g/n/ac WLAN RF Front-End Module (FEM) that provides all the functionality of the Power Amplifiers (PAs), filtering, power detector, transmit/receive (T/R) switch, diplexers, and associated matching. The device provides a complete 2.4 GHz and 5.0 GHz WLAN RF solution from the output of the transceiver to the antenna in an ultra-compact form factor. The SE5516A delivers < 2% EVM at rated AC power, which meets the stringent linearity conditions of the 802.11ac standard. The SE5516A is manufactured in a compact, 4 x 4 mm, 24-pin Land Grid Array (LGA) package.

The SE5516A is a complete 802.11a/b/g/n/ac WLAN RF Front-End Module (FEM) that provides all the functionality of the Power Amplifiers (PAs), filtering, power detector, transmit/receive (T/R) switch, diplexers, and associated matching.

The device provides a complete 2.4 GHz and 5.0 GHz WLAN RF solution from the output of the transceiver to the antenna in an ultra-compact form factor. The SE5516A delivers < 2% EVM at rated AC power, which meets the stringent linearity conditions of the 802.11ac standard.

The SE5516A is manufactured in a compact, 4 x 4 mm, 24-pin Land Grid Array (LGA) package.

Supplier's Site
RF Front End (LNA + PA) - SE5516A-R - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Front End (LNA + PA)
SE5516A-R
RF Front End (LNA + PA) SE5516A-R
RF Front End 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 802.11a/b/g/n/ac, WLAN 24-LGA (4x4)

RF Front End 2.4GHz ~ 2.5GHz, 4.9GHz ~ 5.9GHz 802.11a/b/g/n/ac, WLAN 24-LGA (4x4)

Buy Now

Technical Specifications

  DigiKey Richardson RFPD Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 863-2046-6-ND SE5516A-R SE5516A-R
Product Name RF Front End (LNA + PA) RF and mmW Front End Module RF Front End (LNA + PA)
Device Type Front End Front End Front End
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1915288 - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Receiver; Transceiver; Driver & Receiver
Features RoHS
View Details
SN54AC14-SP Hex Schmitt-trigger Inverters - 5962-8762401VCA - Texas Instruments
Specs
Technology AC
Device Type SN54AC14-SP Hex Schmitt-trigger Inverters
Supply Voltage 3.3V; Other; 3.3,5
View Details
Octal buffer/line driver; 3-state - 74AHCT541BQ-Q100X - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
Interface Transceiver IC - 722-SI3015-F-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3.3V, 5V
View Details
5 suppliers