The MADR-011020 switch driver is designed to work with MACOM’s high power AlGaAs PIN diode switches. This driver has complementary outputs which can provide up to 50 mA bias current to a SPDT AlGaAs PIN diode switch. An all-off RF state can be achieved with the EN pin of this driver. An extra control C2 with driver select DS are provided to allow two drivers working together to drive a SP3T or SP4T switch.
The back bias voltage can be selected to be any voltage between -20 V and -50 V. This switch driver can be easily controlled by standard TTL logic. With low quiescent current, this driver has a typical delay of <60>
This driver is packaged in a lead free 4 mm 16-lead PQFN package and is available in tape and reel packaging for high volume applications.
| Richardson RFPD | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | MADR-011020 |
| Product Name | Bias Driver |
| Device Type | Line / Bus Driver |