MACOM Multi-Function Transceiver MAMF-011015

Description
The MAMF-011015 is an 8 - 11 GHz multifunctionGaAs MMIC designed for communication radar andweather applications. It functions in combination withan advanced Si serial-controller which addresses theGaAs chip for the necessary RX/TX selection pathand the required signal controls, along with severalother functionalities. The MAMF-011015’s GaAs chip utilizes a 0.25 umpHEMT GaAs process which has been optimized forRF power, low noise, and RF signal controlapplications which is ideal for high levels ofintegration on a single IC. This GaAs MMIC includesa “Common path” circuit where it incorporates a4-BIT digital attenuator, a 6-BIT digital phase shifter,and a T/R SPDT switch for RX/TX selection. The “RXpath” incorporates a low noise amplifier and2 additional higher attenuation bits. The “TX path”driver amplifier is designed to deliver sufficient RFpower and gain for an outside power amplifier. The MAMF-011015’s Si serial-controller chip isdesigned to address the GaAs chip’s common pathsignal control components along with several otherfunctionalities such as external G/D control enablingor disabling internal gate/drain switching of the LNAor driver amplifier. When internal gate switching isdisabled, external drain switching may be used forfast T/R switching (pulsing).
Request a Quote Datasheet
Description
The MAMF-011015 is an 8 - 11 GHz multifunctionGaAs MMIC designed for communication radar andweather applications. It functions in combination withan advanced Si serial-controller which addresses theGaAs chip for the necessary RX/TX selection pathand the required signal controls, along with severalother functionalities. The MAMF-011015’s GaAs chip utilizes a 0.25 umpHEMT GaAs process which has been optimized forRF power, low noise, and RF signal controlapplications which is ideal for high levels ofintegration on a single IC. This GaAs MMIC includesa “Common path” circuit where it incorporates a4-BIT digital attenuator, a 6-BIT digital phase shifter,and a T/R SPDT switch for RX/TX selection. The “RXpath” incorporates a low noise amplifier and2 additional higher attenuation bits. The “TX path”driver amplifier is designed to deliver sufficient RFpower and gain for an outside power amplifier. The MAMF-011015’s Si serial-controller chip isdesigned to address the GaAs chip’s common pathsignal control components along with several otherfunctionalities such as external G/D control enablingor disabling internal gate/drain switching of the LNAor driver amplifier. When internal gate switching isdisabled, external drain switching may be used forfast T/R switching (pulsing).
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Downers Grove, IL, United States
Multi-Function Transceiver
MAMF-011015
Multi-Function Transceiver MAMF-011015
The MAMF-011015 is an 8 - 11 GHz multifunctionGaAs MMIC designed for communication radar andweather applications. It functions in combination withan advanced Si serial-controller which addresses theGaAs chip for the necessary RX/TX selection pathand the required signal controls, along with severalother functionalities. The MAMF-011015’s GaAs chip utilizes a 0.25 umpHEMT GaAs process which has been optimized forRF power, low noise, and RF signal controlapplications which is ideal for high levels ofintegration on a single IC. This GaAs MMIC includesa “Common path” circuit where it incorporates a4-BIT digital attenuator, a 6-BIT digital phase shifter,and a T/R SPDT switch for RX/TX selection. The “RXpath” incorporates a low noise amplifier and2 additional higher attenuation bits. The “TX path”driver amplifier is designed to deliver sufficient RFpower and gain for an outside power amplifier. The MAMF-011015’s Si serial-controller chip isdesigned to address the GaAs chip’s common pathsignal control components along with several otherfunctionalities such as external G/D control enablingor disabling internal gate/drain switching of the LNAor driver amplifier. When internal gate switching isdisabled, external drain switching may be used forfast T/R switching (pulsing).

The MAMF-011015 is an 8 - 11 GHz multifunctionGaAs MMIC designed for communication radar andweather applications. It functions in combination withan advanced Si serial-controller which addresses theGaAs chip for the necessary RX/TX selection pathand the required signal controls, along with severalother functionalities.

The MAMF-011015’s GaAs chip utilizes a 0.25 umpHEMT GaAs process which has been optimized forRF power, low noise, and RF signal controlapplications which is ideal for high levels ofintegration on a single IC. This GaAs MMIC includesa “Common path” circuit where it incorporates a4-BIT digital attenuator, a 6-BIT digital phase shifter,and a T/R SPDT switch for RX/TX selection. The “RXpath” incorporates a low noise amplifier and2 additional higher attenuation bits. The “TX path”driver amplifier is designed to deliver sufficient RFpower and gain for an outside power amplifier.

The MAMF-011015’s Si serial-controller chip isdesigned to address the GaAs chip’s common pathsignal control components along with several otherfunctionalities such as external G/D control enablingor disabling internal gate/drain switching of the LNAor driver amplifier. When internal gate switching isdisabled, external drain switching may be used forfast T/R switching (pulsing).

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD
Product Category IC Interfaces
Product Number MAMF-011015
Product Name Multi-Function Transceiver
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

 - AMT49406GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN24
View Details
RF Front End (LNA + PA) - 2312-QPM1002TR7TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-VQFN Exposed Pad
Pins 24 #
View Details
Serial interface - Serial Interface RS-485 - 750-653/025-018 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details
Interface Transceiver IC - 702-SI3050-E1-FT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers